EN
  • EN
  • DE

AIT2-32-8PC

Part No AIT2-32-8PC
Manufacturer Amphenol Industrial Operations
Catalog Circular Connectors
Description CONN RCPT MALE 30P SILVER CRIMP / 30 Position Circular Connector Receptacle, Male Pins Crimp
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors
Mfr Amphenol Industrial Operations
Series AIT, MIL-5015 Derivative
Package Bulk
Connector Type Receptacle, Male Pins
Number of Positions 30
Shell Size - Insert 32-8
Mounting Type Panel Mount
Mounting Feature Flange
Termination Crimp
Fastening Type Threaded
Orientation N (Normal)
Primary Material Metal
Shell Material Aluminum Alloy
Shell Finish Olive Drab Chromate over Cadmium
Contact Finish - Mating Silver
Color Olive Drab
Ingress Protection Environment Sealed
Shielding Unshielded
Cable Opening 1.875" (47.63mm)
Temperature Range - Operating -55°C ~ 125°C
Contact Material Copper Alloy
Insert Material Neoprene
Applications Automotive, Industrial, Marine, Military
Base Product Number AIT2
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4020
Other Names AIAIT2-32-8PC
Standard Package 1
Win Source Part Number 989193-AIT2-32-8PC
Ultra Librarian 3D Model Ultra Librarian AIT2-32-8PC CAD Model

Description

The Amphenol Industrial Operations AIT2-32-8PC is a circular connector designed for robust and reliable electrical connections in industrial environments. This connector is part of the AIT series, known for its durability and resistance to harsh conditions. It is typically used for power, signal, and data transmission in various industrial applications.

Applications:

  • Industrial machinery and equipment.
  • Robotics and automation systems.
  • Power distribution in industrial settings.
  • Transportation systems (e.g., rail, automotive).
  • Military and aerospace applications.

Features:

  • Circular connector design for secure mating.
  • Durable construction for harsh environments.
  • Multiple contact options for power, signal, and data.
  • Threaded coupling mechanism for secure locking.
  • Environmental sealing to protect against dust and moisture.

Benefits:

  • Reliable electrical connections in demanding environments.
  • Protection against vibration, shock, and temperature extremes.
  • Easy installation and maintenance.
  • Long service life.
  • Versatile solution for various industrial applications.

The AIT2-32-8PC connector features a threaded coupling mechanism that ensures a secure and reliable connection, even in high-vibration environments. Its robust construction protects against shock, vibration, and temperature extremes, making it suitable for use in harsh industrial environments. The connector offers multiple contact options, allowing for the transmission of power, signal, and data through a single connection. Environmental sealing protects against dust, moisture, and other contaminants, ensuring reliable performance in challenging conditions. This connector is commonly used in applications where reliable and durable electrical connections are critical, such as industrial machinery, robotics, and transportation systems. The AIT series connectors are designed to meet or exceed industry standards for performance and reliability. They are a popular choice for engineers and designers seeking robust and dependable connectivity solutions. Contact plating is selected to ensure optimal conductivity and corrosion resistance. The connectors are designed for easy assembly and disassembly, simplifying installation and maintenance procedures. Cable strain relief is often provided to protect the cable and connection from damage. This specific model, AIT2-32-8PC likely defines the specific shell size and contact arrangement of the connector.

You May Also Be Interested in

ITT Cannon, LLC
CONN RCPT MALE 30P SILV SLDR CUP / 30 Position Circular Connector Receptacle, Male Pins Solder Cup
Need more? Email Us
TE Connectivity
CONN RCPT HSG MALE 11POS PNL MT / 11 (6 + 4 Power + PE) Position Circular Connector Receptacle Housing Panel Mount
Need more? Email Us
Amphenol Aerospace Operations
CONN PLUG HSG FMALE 37POS INLINE / 37 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut, Firewall Usage, Self Locking
Need more? Email Us
TE Connectivity
Circular Housing MIL-DTL-38999 Receptacle 18 Position Socket Contact Flange Mount
Need more? Email Us
LEMO
CONN PLUG MALE 5P GOLD SLDR CUP
Need more? Email Us
Fintek
Lowest to $1.1435
ITT Cannon, LLC
CONN PLUG FMALE 4P SILVER CRIMP / 4 Position Circular Connector Plug, Female Sockets Crimp
Need more? Email Us
TE Connectivity
CONN PLUG FMALE 4POS GOLD SCREW / 4 Position Circular Connector Plug, Female Sockets Screw
Need more? Email Us
Amphenol Industrial Operations
CONN RCPT HSNG MALE 4POS PNL MT / 4 Position Circular Connector Receptacle Housing Panel Mount
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess