EN
  • EN
  • DE

10139371-1824ALF

Part No 10139371-1824ALF
Manufacturer Amphenol
Catalog Card Edge Connectors - Edgeboard Connectors
Description EHPCE RAR STB 18MP24S / Position Connector
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
Mfr Amphenol
Package Tray
Product Status Active
Base Product Number 10139371
Standard Package 18 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1041140-10139371-1824ALF
Ultra Librarian 3D Model Ultra Librarian 10139371-1824ALF CAD Model

Description

The 10139371-1824ALF is a card edge connector manufactured by Amphenol. These connectors provide a robust and reliable interface between a printed circuit board (PCB) and other electronic components, typically used to connect expansion cards or modules to a main board. Amphenol is a leading manufacturer of interconnect solutions, and their card edge connectors are known for their quality and durability.

Applications:

  • Computer Motherboards: Connects expansion cards such as graphics cards, sound cards, network cards, and storage controllers.
  • Industrial PCs: Provides a reliable interface for various modules in industrial computing applications.
  • Telecommunications Equipment: Used in network interface cards (NICs), line cards, and other communication modules.
  • Medical Devices: Connects modules in medical imaging equipment, diagnostic devices, and patient monitoring systems.
  • Automotive Electronics: Interfaces various electronic control units (ECUs) and modules within vehicles.

Features:

  • Number of Contacts: Features a specific number of contacts (pins) for signal and power transmission. The exact number would be available in the datasheet.
  • Contact Material: Typically made of copper alloy with gold plating for enhanced conductivity and corrosion resistance.
  • Housing Material: Constructed from durable, high-temperature thermoplastic material.
  • Mounting Type: Designed for through-hole mounting to provide secure attachment to the PCB.
  • Pitch: The distance between the center of one contact to the center of the adjacent contact, usually specified in millimeters (mm).
  • Polarization Feature: Includes a keying or polarization feature to prevent incorrect insertion and ensure proper alignment.
  • RoHS Compliance: Compliant with the Restriction of Hazardous Substances (RoHS) directive, ensuring environmentally friendly materials.

Benefits:

  • Reliable Electrical Connection: Gold-plated contacts ensure excellent electrical conductivity and minimize signal loss.
  • Durable and Long-lasting: High-quality materials and construction provide long-term reliability and resistance to wear and tear.
  • Secure Mounting: Through-hole mounting ensures a strong and stable mechanical connection to the PCB.
  • Easy Insertion and Removal: Designed for easy insertion and removal of cards while maintaining a secure connection.
  • Versatile Application: Suitable for a wide range of applications requiring a robust and reliable card edge connection.

Additional Details:

The 10139371-1824ALF is a lead-free (LF) component, indicating compliance with environmental regulations. The "ALF" suffix often signifies a lead-free alternative to a previous version. The Amphenol datasheet provides detailed information on the number of contacts, current rating, voltage rating, operating temperature range, and mechanical dimensions. This connector is designed to meet industry standards for card edge connectors, ensuring compatibility and performance.

You May Also Be Interested in

Amphenol
CONN EDGE DUAL FML 64POS 0.100
Lowest to $9.6525
TE Connectivity
CONN PCI EXP MIN FML 52POS 0.031 / 52 Position Female Connector PCI Express Mini Card Gold 0.031" (0.80mm) Black
Need more? Email Us
TE Connectivity
CONN M.2 FMALE 67POS 0.020 GOLD / 67 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020" (0.50mm) Black
Lowest to $11.7000
TE Connectivity
CONN EDGE DUAL FML 168POS 0.024 / 168 Position Female Connector Non Specified - Dual Edge Gold 0.024" (0.60mm) Black
Lowest to $11.0048
TE Connectivity
CONN EDGE DUAL FML 168POS 0.024 / 168 Position Female Connector Non Specified - Dual Edge Gold 0.024" (0.60mm) Black
Need more? Email Us
Amphenol
CONN EDGE DUAL FML 44POS 0.100
Need more? Email Us
Amphenol
CONN PCI EXP FMALE 164POS 0.039
Need more? Email Us
Samtec Inc.
CONN PCI EXP FMALE 36POS 0.039 / 36 Position Female Connector PCI Express™ Gold 0.039" (1.00mm) Black
Lowest to $3.0901
Amphenol
CONN PCI EXP FMALE 164POS 0.039
Lowest to $6.4350

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess