EN
  • EN
  • DE

AD9912BCPZ

Part No AD9912BCPZ
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Description Direct Digital Synthesizer 1000MHz 1-DAC 14-Bit Serial 64-Pin LFCSP EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Plating Tin
Data Rate 1 Gbps
Maximum Operating Temperature 85 °C
Max Power Dissipation 897 mW
Max Supply Current 136 mA
Max Supply Voltage 1.89 V
Min Operating Temperature -40 °C
Min Supply Voltage 1.71 V
Mount Surface Mount
Nominal Supply Current 394 mA
Number of D/A Converters 1
Number of I/Os 6
Number of Outputs 1
Number of Pins 64
REACH SVHC No SVHC
Resolution 1.75 B
RoHS Compliant
Termination SMD/SMT
Win Source Part Number 1027779-AD9912BCPZ
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD9912BCPZ CAD Model

Description

Analog Devices Inc. AD9912BCPZ Direct Digital Synthesizer

The AD9912BCPZ is a state-of-the-art Direct Digital Synthesizer (DDS) produced by Analog Devices Inc., a leading company in the field of high-performance analog, mixed-signal, and digital signal processing integrated circuits. This device offers an impressive array of features designed for advanced signal generation applications.

The AD9912BCPZ operates at a 3.5 GSPS internal clock speed with a high-speed, 14-bit digital-to-analog converter (DAC), which enables the generation of high frequency, high purity waveforms with fine frequency and phase tuning resolutions. The DDS technology employed in this device allows for frequency tuning and phase modulation that is both rapid and precise, making it an ideal choice for agile frequency hopping or phase modulation applications.

Among its key features, the AD9912BCPZ includes an integrated phase-locked loop (PLL) with a multiplier, which can multiply an external clock up to 12 times, allowing users to generate a wide range of output frequencies even from a low-speed reference clock. Additionally, the device boasts a 48-bit frequency tuning word, which provides ultra-fine frequency tuning granularity, and a programmable modulus, which allows for high-resolution frequency hopping.

This DDS also supports complex modulation schemes thanks to its digital programmable modulus and linear sweep capability, which can be used for frequency chirping applications. The on-chip RAM enables complex waveform generation, further enhancing the flexibility of the AD9912BCPZ. For synchronization purposes, the device includes a multi-chip synchronization function that can synchronize multiple DDS devices for coherent signal generation across multiple channels.

The AD9912BCPZ comes in a compact 88-lead LFCSP (Lead Frame Chip Scale Package) that conserves board space while providing excellent thermal performance. It is suitable for a variety of applications including test and measurement equipment, wired and wireless communication systems, radar and electronic warfare, and medical imaging systems.

With its exceptional performance and versatility, the AD9912BCPZ by Analog Devices Inc. represents a superior solution for designers looking to implement high-speed, high-resolution, and programmable signal generation in their systems.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
Lowest to $0.0863
Mitsubishi
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Amic
Need more? Email Us
Generic
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Amic
Lowest to $2.1666
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess