EN
  • EN
  • DE

62GB-585-18-32S

Part No 62GB-585-18-32S
Manufacturer Amphenol
Catalog OEM Parts (0 - 9)
Description Circular Connector Clamp / Strain Relief, Grommet & Nut, 62GB Series, 18, Aluminium
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Black
Material Aluminium
Mount Cable
Radiation Hardening No
REACH SVHC No SVHC
RoHS Compliant
Win Source Part Number 1049306-62GB-585-18-32S
Categories OEM Parts(0-9)
Manufacturer Amphenol
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 62GB-585-18-32S CAD Model

Description

The 62GB-585-18-32S is a connector manufactured by Amphenol. While specific details about this particular part number are limited, Amphenol is a well-known manufacturer of a wide variety of connectors. Given the part number format, it is likely a rectangular connector with a specific pin count, row spacing, and termination style.

Applications:

  • Board-to-board connections in electronic devices
  • Data and signal transmission in industrial equipment
  • Power connections in various applications
  • Telecommunications equipment
  • Aerospace and military applications (depending on specifications and certifications)

Features:

  • Rectangular Connector Design
  • Specific Pin Count (likely related to '18' in the part number)
  • Specific Row Spacing (likely related to '585' in the part number)
  • Specific Termination Style (likely Solder, Crimp, or Press-Fit)
  • Durable construction
  • High-reliability contacts

Benefits:

  • Provides a reliable electrical connection
  • Facilitates modular design and assembly
  • Enables efficient signal and power transmission
  • Contributes to the overall performance and reliability of the electronic system

Additional Details:

Due to the limited publicly available information on this specific part number, determining the exact material, current rating, voltage rating, and operating temperature range is not possible without further investigation. However, Amphenol connectors are generally known for their robust construction and high-performance capabilities. Potential research avenues could include contacting Amphenol directly or consulting specialized connector databases. The '32S' suffix may indicate the plating material or specific features of the connector.

You May Also Be Interested in

Everlight Electronics Co Ltd
Lowest to $0.4019
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
IBM
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
Dell
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess