EN
  • EN
  • DE
  • IT

98414-G06-10LF

Part No 98414-G06-10LF
Manufacturer Amphenol
Catalog Headers & Wire Housings
Description Headers & Wire Housings Shrd Hdr,T/M,Dble Rw 10P, Vert, .76um
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AMPHENOL
Product Headers
Type Shrouded
Number of Positions 10 Position
Pitch 2 mm (0.079 in)
Number of Rows 2 Row
Row Spacing 2 mm (0.079 in)
Mounting Style Through Hole
Termination Style Solder Pin
Mounting Angle Straight
Contact Gender Pin (Male)
Contact Plating Gold
Mating Post Length 4 mm (0.157 in)
Termination Post Length 2.5 mm (0.098 in)
Series Minitek
Tradename Minitek
Application Wire-to-Board
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 125 C
Packaging Bulk
Current Rating 2 A
Housing Material Thermoplastic (TP)
Voltage Rating 200 V
Brand Amphenol FCI
Contact Material Copper Alloy
Housing Color Cream
Insulation Resistance 1 GOhms
Product Type Headers & Wire Housings
Standard Pack Qty 300
Subcategory Headers & Wire Housings
Ultra Librarian 3D Model Ultra Librarian 98414-G06-10LF CAD Model

You May Also Be Interested in

Molex, LLC
43650-0324 Molex Headers & Wire Housings 3.0MM MF 3P HDR V SMT SR TIN datasheet, inventory, & pricing.
Lowest to $0.9128
Molex, LLC
43031-0012 Molex Headers & Wire Housings MALE 26-30 AWG BULK gold datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
51216-0600 Molex Headers & Wire Housings 2.0 WtB Rec Hsg 6Ckt datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
35362-0350 Molex Headers & Wire Housings 3 Ckt Vert. Hdr. Sherlock W-T-B datasheet, inventory, & pricing.
Lowest to $0.0868
Molex, LLC
39-30-3046 Molex Headers & Wire Housings 4P SR RA HEADER 4.20MM SN W/PCB LCK datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
87427-1642 Molex Headers & Wire Housings HI-TEMP MINIFIT JR H -TEMP MINIFIT JR HD datasheet, inventory, & pricing.
Lowest to $4.7266
Molex, LLC
503148-1890 Molex Headers & Wire Housings 1.5WB DUAL R/A EMBS TAPE PKG 18P datasheet, inventory, & pricing.
Lowest to $2.8685
Molex, LLC
22-29-2041 Molex Headers & Wire Housings HOUSING LOCK HEADER datasheet, inventory, & pricing.
Lowest to $0.6175
Molex, LLC
43045-1027 Molex Headers & Wire Housings MICRO-FIT 3.0 HEADER datasheet, inventory, & pricing.
Lowest to $1.6299

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1012 $55.0600
115+ $0.9036 $103.9140
175+ $0.8753 $153.1775
240+ $0.8471 $203.3040
310+ $0.8189 $253.8590
410+ $0.7342 $301.0220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess