EN
  • EN
  • DE

P51-5BAR-A-B-P-4.5V-000-000

Part No P51-5BAR-A-B-P-4.5V-000-000
Manufacturer Amphenol
Catalog OEM Parts (O - R)
Description Pressure Sensor Module Absolute 5bar 0.5V to 4.5V 1/8 NPT Port
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1085522-P51-5BAR-A-B-P-4.5V-000-000
Categories OEM Parts(O-R)
Manufacturer Amphenol
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian P51-5BAR-A-B-P-4.5V-000-000 CAD Model

Description

The Amphenol P51-5BAR-A-B-P-4.5V-000-000 is a pressure transducer designed for accurate measurement of pressure in various industrial and automotive applications. It provides a reliable and stable output signal proportional to the applied pressure.

Applications

  • Automotive braking systems
  • Hydraulic pressure monitoring
  • Pneumatic pressure control
  • Engine management systems
  • Industrial process control

Features

  • High Accuracy: Provides accurate pressure measurements with minimal error.
  • Robust Design: Designed for durability and reliability in harsh environments.
  • Stainless Steel Construction: Constructed with stainless steel for corrosion resistance.
  • Wide Pressure Range: Operates at 5 BAR.
  • Analog Output: Provides an analog output signal of 4.5V proportional to pressure.

Benefits

  • Precise Pressure Measurement: Enables accurate monitoring and control of pressure in various applications.
  • Reliable Performance: Provides reliable and stable performance over time.
  • Long Lifespan: Durable construction ensures a long lifespan.
  • Easy Installation: Simple and straightforward installation.
  • Versatile Application: Suitable for a wide range of industrial and automotive applications.

Additional Details

The P51-5BAR-A-B-P-4.5V-000-000 is a pressure sensor with 5 BAR pressure range. It is designed for use with a 4.5V power supply and provides an analog output that is proportional to the pressure. It is constructed from stainless steel to withstand harsh environment. The operating temperature range is specified in the product datasheet. Regular calibration is recommended to maintain accuracy. This transducer is commonly used in applications requiring precise and reliable pressure monitoring. Always refer to the official Amphenol datasheet for complete technical specifications and application guidelines.

You May Also Be Interested in

Hoffman Enclosures, Inc.
PROLINE G2 Disconnect Packages, Type 12, 1600x1600x500mm, Lt Gray, Ste
Need more? Email Us
World Produts Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Led Oslon Blk Flat Amb 618NM SMD
Need more? Email Us
Essentra Components
Need more? Email Us
Panjit
Need more? Email Us
Phoenix Contact
Industrial analogue modem [Phoenix Contact] PSI-DATA/BASIC-MODEM/RS232 Industrial analogue modem 4046356098823
Need more? Email Us
L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us
Thomas & Betts
Ring Terminal 8AWG Copper Red 32mm Electro Tin
Lowest to $2.8325
TURCK
RSS 12T-2 Turck M12 eurofast Cordset Straight Male Connector W/Shielded to coupling nut Nickel plated brass Coupling...
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess