EN
  • EN
  • DE

101830-HMC208AMS8

Part No 101830-HMC208AMS8
Manufacturer Analog Devices Inc.
Catalog RF Evaluation and Development Kits, Boards
Description BOARD EVAL HMC208AMS8E / HMC208AMS8E series Mixer Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr Analog Devices Inc.
Package Box
Type Mixer
Frequency 700MHz ~ 2GHz
For Use With/Related Products HMC208AMS8E
Supplied Contents Board(s)
Base Product Number HMC208
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names 101830-HMC208AMS8-ND,1127-1888
Standard Package 1
Win Source Part Number 1003007-101830-HMC208AMS8
Ultra Librarian 3D Model Ultra Librarian 101830-HMC208AMS8 CAD Model

Description

The 101830-HMC208AMS8 is a high-performance, double-balanced mixer product from Analog Devices Inc., renowned for its precision and innovation in the field of semiconductor manufacturing. This mixer is designed to cater to a wide range of RF and IF applications, delivering exceptional performance and reliability.

Key Features

  • Frequency Range: The HMC208AMS8 operates over a broad frequency range, making it versatile for diverse applications in wireless communications, satellite systems, and test equipment.
  • Conversion Loss: It boasts a low conversion loss, ensuring efficient signal processing and better overall system performance.
  • Isolation: Excellent LO to RF, LO to IF, and RF to IF isolation characteristics minimize signal interference and leakage, thus preserving signal integrity.
  • Package: Housed in a compact MSOP8 package, it is designed for space-constrained applications without compromising on performance.
  • Integration: The integration of an LO amplifier, RF and LO baluns, significantly simplifies the design and reduces the external component count.

Applications

  • Wireless Infrastructure
  • Microwave Radio & VSAT
  • Military & Space
  • Test Instrumentation

Technical Specifications

Parameter Specifications
RF Frequency Range DC to 3.5 GHz
LO Frequency Range 1.7 to 3.3 GHz
IF Frequency Range DC to 1.5 GHz
Conversion Loss 8 dB typical
Isolation (LO to RF) 45 dB typical

The 101830-HMC208AMS8 from Analog Devices Inc. stands out as a robust and high-quality mixer component that offers designers the flexibility and performance needed for advanced RF and IF systems. Its combination of low conversion loss, high isolation, and wide frequency range makes it a top choice for professionals seeking the best in signal processing capabilities.

You May Also Be Interested in

Adafruit Industries LLC
ADAFRUIT FEATHER 32U4 RFM95W LOR
Lowest to $20.5521
MACOM Technology Solutions
CGHV27030S DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
10W, 48V, 3.4-3.6 GHZ EVALUATION
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5.2-5.9GHZ, GAN MMIC
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MACP-009596-CA016
Need more? Email Us
MACOM Technology Solutions
10W, 48V, 3.3-3.6 GHZ EVALUATION
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAGX-001214-250L0
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR XP1044-QL-0N0T
Need more? Email Us
MACOM Technology Solutions
GTVA311801FA DEVELOPMENT BOARD
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess