The AD1672AP is a high-performance, 12-bit analog-to-digital converter (ADC) from Analog Devices Inc., renowned for its precision and speed. This ADC is capable of sampling rates up to 100 kilo-samples per second (kSPS), making it an ideal choice for applications that require both accuracy and high-speed data acquisition.
Key Features
- Resolution: 12-bit accuracy ensures fine detail in the digital representation of the analog signal.
- Sampling Rate: Fast 100 kSPS allows for real-time data processing in demanding applications.
- Input Voltage Range: The AD1672AP can handle a wide range of input voltages, offering flexibility in various use cases.
- Low Power Consumption: Designed for efficiency, it consumes minimal power, which is critical for portable or battery-powered devices.
- Interface: It features a parallel interface for straightforward integration with microprocessors and digital systems.
Applications
The versatility of the AD1672AP allows it to be used in a wide array of applications including:
- Medical Imaging Systems
- Instrumentation and Control Systems
- Data Acquisition Systems
- High-speed Modems
- Digital Signal Processing (DSP)
Technical Specifications
| Parameter |
Value |
| Resolution |
12-bit |
| Max Sampling Rate |
100 kSPS |
| Input Voltage Range |
±10 V |
| Interface Type |
Parallel |
| Package Type |
40-Pin PDIP |
Quality and Reliability
As with all Analog Devices components, the AD1672AP is manufactured to the highest standards, ensuring reliable performance in even the most demanding environments. It is available in a 40-pin plastic dual in-line package (PDIP), suitable for through-hole mounting, which contributes to its ease of use in prototyping as well as in production runs.