EN
  • EN
  • DE

AD1674BR

Part No AD1674BR
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 12-Bit 100 kSPS A/D Converter | IC ADC 12BIT SAR 28SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Resolution 12
Sampling Rate (Per Second) 100k
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Supply Voltage , Analog ±11.4V ~ 16.5V
Supply Voltage , Digital 5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 28-SOIC
Supplier Device Package 28-SOIC
Mounting Style SMD
Family Part Number AD1674
Manufacturer Pack Quantity 27
MSL Level 3 (168 Hours)
Win Source Part Number 1135633-AD1674BR
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD1674BR CAD Model

Description

AD1674BR - High-Performance, 12-Bit ADC from Analog Devices Inc.

The AD1674BR is a state-of-the-art, 12-bit, monolithic analog-to-digital converter (ADC) manufactured by Analog Devices Inc. This high-performance component boasts a fast conversion rate, making it an ideal choice for applications requiring precise and rapid analog-to-digital conversions.

Key Features:

  • Resolution: 12-bit accuracy, offering fine-grained digital representation of analog signals.
  • Conversion Rate: Fast throughput rate, enabling real-time data processing for demanding applications.
  • Input Range: The AD1674BR accepts a wide range of input voltages, providing flexibility in interfacing with various sensors and input signals.
  • Low Power Consumption: Designed for power efficiency, this ADC is suitable for battery-powered devices and power-sensitive applications.
  • Interface: Easy to interface with microprocessors, the AD1674BR includes a parallel data output format that simplifies connections and data acquisition.
  • Package: Available in a robust package that ensures reliable operation even under harsh conditions.

Applications:

The AD1674BR is versatile and can be used in a wide array of applications, including:

  • Data acquisition systems
  • Medical instruments
  • Industrial control systems
  • Instrumentation
  • Imaging systems
  • Communication systems

Technical Specifications:

Parameter Value
Resolution 12-Bit
Input Voltage Range ±10 V
Conversion Rate 100 kSPS (kilo samples per second)
Interface Parallel
Power Supply +5V

With its precision and speed, the AD1674BR from Analog Devices Inc. represents a reliable solution for professionals seeking high-quality digital representations of analog signals in their electronic designs.

You May Also Be Interested in

Renesas Electronics America
IC ADC 12BIT SAR 72QFN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT SAR 24SSOP
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT SAR 24TSSOP
Lowest to $16.0075
Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 48LFCSP
Lowest to $27.6493
Microchip Technology
IC ADC 14BIT PIPELINED 124VTLA
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Microchip Technology
IC ADC 18BIT SIGMA-DELTA 8SOIC
Need more? Email Us
Texas Instruments
IC ADC 14BIT PIPELINED 60WQFN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $88.2628 $88.2628
2+ $85.5047 $171.0094
3+ $82.7465 $248.2395
4+ $79.9884 $319.9536
5+ $71.7140 $358.5700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,020 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess