EN
  • EN
  • DE

AD1819BJST

Part No AD1819BJST
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Description AC’97 SoundPort Codec / General Purpose Audio Codec 2ADC / 2DAC Ch 48-Pin LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 170939-AD1819BJST
Popularity Medium
Supply and Demand Status Balance
Family Name AD1819
Introduction Date October 01, 1999
ECCN EAR99
Country of Origin Singapore
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD1819BJST CAD Model

Description

Introducing the AD1819BJST SoundPort Controller from Analog Devices Inc.

The AD1819BJST is a cutting-edge audio codec and SoundPort controller designed by Analog Devices Inc., a leader in high-performance semiconductors. This versatile IC is engineered to provide superior audio solutions for a wide range of applications, from desktop and laptop computers to multimedia systems and digital entertainment devices.

Key Features:

  • High-Quality Audio: The AD1819BJST delivers crystal-clear sound with a 48 kHz sampling rate, ensuring high-fidelity audio playback and recording. It supports full-duplex operation, allowing simultaneous recording and playback for a seamless audio experience.
  • Multiple Codec Support: This device can support up to four codecs, enabling rich surround sound systems and complex audio configurations.
  • Plug and Play: With its SoundBlaster Pro and Windows Sound System compatibility, the AD1819BJST is easy to integrate into existing setups and requires minimal configuration.
  • Advanced Connectivity: It features a PCI bus interface, ensuring fast and efficient communication with the host system. The controller also supports AC '97 2.1 compliant codecs, offering versatility in connection options.
  • Programmable Power Management: The integrated programmable power management system allows the device to conserve energy, making it ideal for power-sensitive applications.

Technical Specifications:

The AD1819BJST is built with the latest technology to meet the demands of modern audio processing. It includes a 16-bit stereo digital-to-analog converter (DAC) and a 16-bit stereo analog-to-digital converter (ADC), ensuring the high-quality conversion of audio signals. The device operates at a voltage range of 4.5V to 5.5V, with a typical power consumption of only 380 mW.

Applications:

With its robust feature set, the AD1819BJST is suitable for a variety of applications that require high-quality audio processing and playback. It can be used in:

  • Personal Computers
  • Multimedia Workstations
  • Home Theater Systems
  • Portable Audio Devices
  • Professional Audio Equipment

The AD1819BJST from Analog Devices Inc. represents a blend of performance, versatility, and efficiency, making it an excellent choice for any audio system designer looking for a reliable and high-performing sound solution.

You May Also Be Interested in

Bothhand USA, LP.
10 BASE TWO PORT PULSE TRANSFORMERS
Need more? Email Us
Shindengen
Need more? Email Us
STMicroelectronics
Lowest to $64.1810
JST Sales America Inc.
Need more? Email Us
ON Semiconductor
Lowest to $1.6320
Intel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
EPCOS (TDK)
Lowest to $8.1809
Toshiba Semiconductor and Storage
Rectifier Diode Switching 200V 20A 35ns 3-Pin(3+Tab) TO-220NIS / DIODE (SWITCHING TYPE POWER SUPPLY APPLICATION)
Lowest to $0.5198

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.8117 $62.5521
30+ $3.9478 $118.4340
46+ $3.8254 $175.9684
63+ $3.7018 $233.2134
81+ $3.5782 $289.8342
108+ $3.2086 $346.5288
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,250 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess