EN
  • EN
  • DE

AD1886AJST-REEL

Part No AD1886AJST-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description IC CODEC STEREO 16BIT 48LQFP TR / Audio Codec '97 Interface 16 b Serial 48-LQFP (7x7)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - CODECS
Mfr Analog Devices Inc.
Series SoundMAX®
Package Bulk
Product Status Obsolete
Type Audio Codec '97
Data Interface Serial
Resolution (Bits) 16 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
Dynamic Range, ADCs / DACs (db) Typ 87 / 90
Voltage - Supply, Analog 4.75V ~ 5.25V
Voltage - Supply, Digital 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number AD1886
Standard Package 2,000 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 36183-AD1886AJST-REEL
Ultra Librarian 3D Model Ultra Librarian AD1886AJST-REEL CAD Model

Description

Product Overview: AD1886AJST-REEL by Analog Devices Inc.

The AD1886AJST-REEL is a high-performance audio codec from Analog Devices Inc., a renowned leader in the semiconductor industry. This integrated circuit is designed to deliver superior audio quality for a wide range of applications, making it an ideal choice for audio processing in computer and multimedia systems.

The AD1886AJST-REEL features a stereo audio system with full-duplex codec capabilities, enabling simultaneous recording and playback of audio signals. This codec supports a sampling rate of up to 48 kHz, ensuring that audio is captured and reproduced with high fidelity. The device also boasts an impressive signal-to-noise ratio (SNR), which minimizes background noise and enhances the clarity of the audio output.

One of the key advantages of the AD1886AJST-REEL is its ease of integration into various system designs. It comes in a compact package and is available on a reel, making it suitable for automated manufacturing processes. The device is designed to interface seamlessly with digital signal processors (DSPs) and microcontrollers, thanks to its flexible serial audio data interface.

In addition to its audio capabilities, the AD1886AJST-REEL also incorporates power management features. These features help to reduce power consumption during idle periods, which is critical for battery-powered devices. The codec operates over a wide temperature range, ensuring reliable performance in diverse environmental conditions.

For developers and engineers looking to incorporate high-quality audio into their designs, the AD1886AJST-REEL provides a robust solution. Its combination of audio performance, integration ease, and power efficiency makes it a preferred choice for applications such as personal computers, sound cards, digital audio workstations, and other multimedia devices.

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD1886AJST-REEL is no exception. It represents the company's dedication to providing advanced audio solutions that meet the evolving needs of the industry.

Whether you are designing a high-end audio system or looking to enhance the multimedia capabilities of consumer electronics, the AD1886AJST-REEL from Analog Devices Inc. offers a compelling option for your audio codec requirements.

You May Also Be Interested in

Nuvoton Technology Corporation of America
IC PRO-X PROG CODEC/SLCC 48-LQFP
Lowest to $3.9178
IDT, Integrated Device Technology Inc
IC CODEC AC'97 2CH 2.3 48-TQFP
Lowest to $26.1134
IDT, Integrated Device Technology Inc
IC AUDIO CODEC 10CH HD 5V 48TQFP / General Purpose Audio Codec 3ADC / 5DAC Ch 48-Pin TQFP
Need more? Email Us
Texas Instruments
IC CODEC DUAL-CH PROG LP 48-TQFP / Voiceband Audio Codec 2ADC / 2DAC Ch Automotive 48-Pin TQFP T/R
Need more? Email Us
Cirrus Logic Inc.
IC CODEC 108DB 192KHZ 52-MQFP
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER
Lowest to $55.7143
Asahi Kasei Microsystems
IC DSP 4CH ADC/DAC/SRC 48LQFP
Lowest to $8.7290
Asahi Kasei Microsystems
IC AUDIO CODEC 24 BIT 20QFN
Lowest to $0.9750
Rohm Semiconductor
IC CODEC PCM 48-VQFP
Lowest to $4.8972

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess