EN
  • EN
  • DE

AD1933YSTZ-RL

Part No AD1933YSTZ-RL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 24BIT SRL/SPI 8CH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Resolution 24
Number of D/A Converters 8
Output Type Voltage - Unbuffered
Differential Output Yes
Data Interface I2S, SPI
Reference Type Internal
Operating Supply Voltage 3 V ~ 3.6 V
Voltage - Supply, Digital 3 V ~ 3.6 V
Architecture Sigma-Delta
Operating Temperature Range -40°C ~ 105°C
Package 64-LQFP
Manufacturer Package 64-LQFP (10x10)
Win Source Part Number 767047-AD1933YSTZ-RL
Popularity Medium
Supply and Demand Status Limited
Family Name AD1933
Introduction Date October 22, 2007
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD1933YSTZ-RL CAD Model

Description

AD1933YSTZ-RL DAC

The AD1933YSTZ-RL from Analog Devices Inc. is a state-of-the-art multichannel audio digital-to-analog converter (DAC) designed for audiophiles and professional audio applications. This high-performance component is renowned for its exceptional sound quality and audio fidelity, making it an ideal choice for high-end home theater systems, digital mixing consoles, and digital audio effects processors.

With eight channels of DAC integrated into a single chip, the AD1933YSTZ-RL provides a compact and efficient solution for advanced audio systems. Each channel is capable of 24-bit resolution, and the DAC operates at sample rates up to 192 kHz, delivering the nuances and depth of high-resolution audio recordings.

The device features a dynamic range of 120 dB and a signal-to-noise ratio (SNR) that ensures minimal noise and distortion, preserving the purity of the original audio signal. The AD1933YSTZ-RL also includes an on-chip phase-locked loop (PLL) that reduces jitter and improves sound staging and detail retrieval.

Interfacing with the AD1933YSTZ-RL is made straightforward through its serial audio data interface, which supports I²S and left-justified data formats. The DAC also includes user-programmable functions such as mute and de-emphasis, allowing for additional customization to cater to specific audio processing requirements.

Designed with reliability in mind, the AD1933YSTZ-RL is available in a 48-lead LQFP (Low Profile Quad Flat Package) that ensures robustness and ease of integration into various audio systems. The "RL" suffix indicates this product is available in reel packaging, facilitating efficient assembly for high-volume production environments.

In summary, the AD1933YSTZ-RL from Analog Devices Inc. represents the pinnacle of audio conversion technology, offering unmatched performance for a wide range of high-fidelity audio applications. Its combination of high resolution, low noise, and ease of use makes it an exemplary choice for designers seeking the best in audio reproduction.

You May Also Be Interested in

Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Intersil
Lowest to $7.1344
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess