EN
  • EN
  • DE

AD1989BJCPZ-RL

Part No AD1989BJCPZ-RL
Manufacturer Analog Devices Inc.
Catalog Custom Parts (0 - A)
Description IC Codec Hd 10CH 105DB 48LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1142988-AD1989BJCPZ-RL
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD1989BJCPZ-RL CAD Model

Description

Product Overview: AD1989BJCPZ-RL by Analog Devices Inc.

The AD1989BJCPZ-RL is a high-performance audio codec from Analog Devices Inc., a leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This audio codec is part of the SoundMAX® family and is designed to deliver superior audio quality for high-end entertainment laptops, multimedia desktops, and home entertainment systems.

Key Features

  • High Definition Audio: The AD1989B complies with the Intel High Definition Audio specification, ensuring crisp and clear sound reproduction.
  • 10 DAC Channels: With 10 DAC channels, this codec supports a wide range of audio functionalities, including multi-streaming which allows for simultaneous multiple audio streams.
  • 3 ADC Channels: The device also features 3 ADC channels for high-quality audio capture, making it ideal for voice communication and recording.
  • SoundMAX® Software: Enhanced with SoundMAX software, the AD1989B provides additional audio processing and enhancement capabilities for an improved listening experience.
  • Jack Sensing and Enumeration: It includes advanced jack sensing and enumeration which automatically detects the presence of devices connected to the audio jacks and configures them accordingly.
  • Energy Efficient: The AD1989B is designed for optimized power management, making it suitable for energy-sensitive applications.

Applications

The AD1989BJCPZ-RL is versatile and can be used in a variety of applications, including:

  • High-end entertainment laptops
  • Multimedia desktop computers
  • Home theater systems
  • Professional audio workstations

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD1989BJCPZ-RL is no exception. It is built to meet the highest standards and to provide consistent performance in diverse audio environments.

Ordering Information

The AD1989BJCPZ-RL is available in a 48-lead LFCSP (Lead Frame Chip Scale Package) and is RoHS compliant. For ordering and detailed specifications, visit the Analog Devices Inc. website or contact an authorized distributor.

You May Also Be Interested in

Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 7 Circuits
Need more? Email Us
Anachip Corp
Need more? Email Us
Molex, LLC
Need more? Email Us
Amd
Contact for details
Need more? Email Us
Microchip Technology
Need more? Email Us
Anachip Corp
Need more? Email Us
Febest Auto Parts
Need more? Email Us
Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6415 $65.2830
5+ $26.7833 $133.9165
7+ $25.9459 $181.6213
10+ $25.1097 $251.0970
12+ $24.2723 $291.2676
16+ $21.7614 $348.1824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,324 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess