EN
  • EN
  • DE

AD2135

Part No AD2135
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 171082-AD2135
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD2135 CAD Model

Description

The AD2135 from Analog Devices Inc. is a state-of-the-art, high-speed analog-to-digital converter (ADC) that delivers exceptional performance and accuracy. Designed for applications that require high bandwidth and dynamic range, this ADC is an ideal choice for advanced digital signal processing (DSP) systems, medical imaging, and high-speed instrumentation.

Key Features

  • Resolution: The AD2135 offers a 16-bit resolution, providing fine detail in signal conversion for precise measurements.
  • Sampling Rate: With a maximum sampling rate of up to 250 MSPS (Mega Samples Per Second), it captures fast-changing signals without missing critical information.
  • Low Noise Design: It features an excellent signal-to-noise ratio (SNR), minimizing the background noise and enhancing signal fidelity.
  • High Dynamic Range: The high dynamic range ensures that the ADC can handle a wide range of input signal levels, making it versatile for various applications.
  • Easy Integration: The AD2135 comes in a compact, surface-mount package that is easy to integrate into existing designs, saving valuable board space.
  • Power Efficiency: Despite its high performance, the ADC is designed to consume minimal power, making it suitable for power-sensitive applications.

Applications

The AD2135 is well-suited for a variety of applications, including:

  • High-speed data acquisition systems
  • Medical imaging equipment like CT scanners and digital X-ray
  • Professional audio equipment
  • Radar and satellite communication systems
  • Test and measurement instruments

Technical Specifications

Parameter Value
Resolution 16 bits
Max Sampling Rate 250 MSPS
SNR Typical value TBD
Input Range ±V REF
Power Consumption Low
Interface Serial LVDS

For more detailed specifications and application notes, please refer to the AD2135 datasheet provided by Analog Devices Inc.

You May Also Be Interested in

Amd
Lowest to $12.2349
ATI
Need more? Email Us
Amd
Lowest to $12.2349
ON Semiconductor
Lowest to $10.2980
Shindengen
Need more? Email Us
ATI
Lowest to $17.8632
NJR Corporation/NJRC
Lowest to $3.2363
Renesas Electronics America
Need more? Email Us
Intel
Lowest to $55.5705

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess