EN
  • EN
  • DE

AD22210S

Part No AD22210S
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1042689-AD22210S
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD22210S CAD Model

Description

The AD22210S from Analog Devices Inc. is a high-precision, low-power temperature sensor designed for a wide range of applications. This sensor is an ideal solution for systems that require accurate temperature monitoring to ensure performance and efficiency. With its robust design, the AD22210S can operate in harsh environments and is suitable for both commercial and industrial applications.

Key Features

  • Accuracy: The AD22210S offers exceptional accuracy for temperature measurements, ensuring reliable and consistent readings.
  • Temperature Range: This sensor operates over a wide temperature range, making it versatile for various operating conditions.
  • Low Power Consumption: Designed to conserve energy, the AD22210S is perfect for battery-powered applications where power efficiency is critical.
  • Output: It provides a linear voltage output that is directly proportional to the temperature, simplifying the interface with analog-to-digital converters and microcontrollers.
  • Package: The compact packaging of the AD22210S allows for easy integration into systems where space is at a premium.

Applications

The versatility of the AD22210S makes it suitable for a broad array of applications, including but not limited to:

  • Environmental control systems
  • Industrial process control
  • Computer thermal monitoring
  • Portable and battery-powered devices
  • Medical and scientific instrumentation

Technical Specifications

Parameter Value
Supply Voltage 4.5V to 5.5V
Operating Temperature Range -40°C to +105°C
Accuracy ±0.5°C (typical)
Output Scale Factor 10 mV/°C
Package TO-92

For detailed technical specifications, application notes, and support, please visit Analog Devices Inc. official website or consult the AD22210S datasheet.

You May Also Be Interested in

Allegro MicroSystems, LLC
Lowest to $1.6087
Amic
Lowest to $2.1666
Pericom
Need more? Email Us
Mitsubishi
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
STMicroelectronics
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
Lowest to $0.0081
NXP / Nexperia
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess