EN
  • EN
  • DE

AD369AM

Part No AD369AM
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 12-BIT DATA ACQUISITION SYSTEM / 12 Bit Analog to Digital Converter 1 Input 1
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Series AD369
Package Bulk
Number of Bits 12
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration ADC
Number of A/D Converters 1
Reference Type External
Voltage - Supply, Analog 4.5V ~ 5.5V, ±13.5V ~ 16.5V
Voltage - Supply, Digital 4.5V ~ 5.5V, ±13.5V ~ 16.5V
Temperature Range - Operating -40°C ~ 85°C
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-AD369AM,ANAANAAD369AM
Standard Package 1
Win Source Part Number 1229919-AD369AM
Ultra Librarian 3D Model Ultra Librarian AD369AM CAD Model

Description

Introducing the AD369AM from Analog Devices Inc.

The AD369AM is a high-performance, precision analog-to-digital converter (ADC) brought to you by Analog Devices Inc., a renowned leader in the semiconductor industry. This device is designed to cater to the demanding needs of advanced digital signal processing (DSP) systems and various other applications that require high accuracy and speed in data conversion.

Key Features

  • High Resolution: The AD369AM boasts a remarkable resolution, allowing for precise measurement and conversion of analog signals to digital form. This makes it an ideal choice for applications where data integrity is crucial.
  • Fast Conversion Rates: With its rapid data conversion capabilities, the AD369AM minimizes latency, ensuring real-time processing and responsiveness in critical applications such as medical imaging, instrumentation, and automated test equipment.
  • Durable Design: Encased in a robust package, the AD369AM is engineered to withstand harsh industrial environments and maintain its performance over a wide temperature range, making it a reliable choice for industrial control systems.
  • Low Power Consumption: Despite its high-speed operation, the AD369AM is designed to be energy-efficient, which is essential for portable and battery-powered devices where power conservation is a priority.

Applications

The versatility of the AD369AM makes it suitable for a broad spectrum of applications. Its precision and speed are particularly beneficial in:

  • Medical Imaging Systems
  • Professional Audio Equipment
  • Scientific Instrumentation
  • Industrial Process Control
  • Data Acquisition Systems
  • Automated Test Equipment

Technical Specifications

The AD369AM is packed with technical features that ensure its high performance in a variety of settings. Some of its technical specifications include:

  • Resolution: High-resolution ADC
  • Conversion Rate: Fast sampling rate for real-time data processing
  • Interface: User-friendly digital interface for easy integration with DSPs and microcontrollers
  • Supply Voltage: Optimized for low voltage operation to suit portable devices

Analog Devices Inc. has a long-standing reputation for producing high-quality components that lead the industry in performance and reliability. The AD369AM is no exception and is a testament to the company's commitment to excellence in the field of analog and digital signal processing technology.

You May Also Be Interested in

Microchip Technology
IC ADC 18BIT SIGMA-DELTA 8SOIC
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Maxim Integrated
IC ADC 20BIT SIGMA-DELTA 10UMAX
Need more? Email Us
Texas Instruments
IC ADC 10BIT 40MSPS LP 28-TSSOP
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Maxim Integrated
IC ADC 16BIT SAR 56TQFN
Lowest to $29.1045
Analog Devices Inc.
IC ADC 14BIT PIPELINED 48LFCSP
Need more? Email Us
Maxim Integrated
IC ADC 18BIT SIGMA-DELTA 16QSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess