EN
  • EN
  • DE

AD22424Z

Part No AD22424Z
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description INTEGRATED CIRCUIT / Bit Analog to Digital Converter Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Series *
Package Bulk
Product Status Obsolete
Base Product Number AD22424
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1008437-AD22424Z
Ultra Librarian 3D Model Ultra Librarian AD22424Z CAD Model

Description

The AD22424Z is a high-precision, low-noise, analog-to-digital converter (ADC) that offers an exceptional balance of performance and power efficiency. Designed by Analog Devices Inc., a leader in high-performance semiconductors, this product is engineered to meet the rigorous demands of advanced signal processing applications.

Key Features:

  • High Resolution: The AD22424Z boasts a 24-bit resolution, providing detailed and accurate digital representations of analog signals.
  • Low Noise: With its low-noise design, it ensures minimal interference and distortion, making it ideal for precision measurement and control systems.
  • Sampling Rate: It features a flexible sampling rate that can be adjusted according to the needs of the application, giving designers the ability to optimize performance for a variety of scenarios.
  • Integrated Features: The device includes a range of built-in features such as an internal oscillator, reference, and buffer, which simplify design and reduce external component requirements.
  • Power Efficiency: Designed with power-sensitive applications in mind, the AD22424Z operates with low power consumption, making it suitable for portable and battery-powered devices.
  • Interface Options: It offers multiple digital interface options, including SPI and I2C, providing flexibility in system integration and design.

Applications:

The AD22424Z is versatile and can be used in a wide array of applications, such as:

  • Medical instrumentation
  • Industrial process control
  • Seismic data acquisition
  • High-end audio equipment
  • Scientific and aerospace instrumentation

Quality and Reliability:

Analog Devices Inc. is renowned for its commitment to quality, and the AD22424Z is no exception. It is designed to meet strict industry standards, ensuring reliability and performance consistency across a wide range of environmental conditions.

With the AD22424Z, engineers and designers have access to a top-tier ADC solution that offers a blend of precision, efficiency, and integration, all backed by the trusted reputation of Analog Devices Inc. Whether for sophisticated industrial systems or cutting-edge consumer electronics, the AD22424Z is a compelling choice for those who require the best in analog-digital conversion technology.

You May Also Be Interested in

Maxim Integrated
IC ADC 18BIT SIGMA-DELTA 16QSOP
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 72QFN
Need more? Email Us
Maxim Integrated
IC ADC 16BIT SAR 56TQFN
Lowest to $29.1045
Harris Corporation
10-BIT HIGH SPEED ADC
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Microchip Technology
IC ADC 13BIT SAR 14SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 48LFCSP
Lowest to $27.6493
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess