EN
  • EN
  • DE

AD2S44-TM11B

Part No AD2S44-TM11B
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC R/D CONVERTER 14BIT 32BBDIP-H  /  R/D Converter 14 b Parallel 32-BBDIP-H
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose
Mfr Analog Devices Inc.
Package Tray
Product Status Obsolete
Type R/D Converter
Number of Channels 2
Resolution (Bits) 14 b
Data Interface Parallel
Voltage Supply Source Dual ±
Voltage - Supply ±15V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 32-CDIP (0.900", 22.86mm)
Supplier Device Package 32-BBDIP-H
Base Product Number AD2S44
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AD2S44TM11B,AD2S44TM11B-ND
Standard Package 1
Win Source Part Number 1218415-AD2S44-TM11B
Ultra Librarian 3D Model Ultra Librarian AD2S44-TM11B CAD Model

Description

AD2S44-TM11B - High-Performance Resolver-to-Digital Converter

The AD2S44-TM11B from Analog Devices Inc. is a state-of-the-art, monolithic resolver-to-digital converter that offers robust, high-resolution position and velocity decoding capabilities. This component is designed to interpret the outputs from a resolver sensor, which is commonly used in precision motor control and positioning systems. The AD2S44-TM11B offers exceptional accuracy and reliability, making it an ideal choice for demanding industrial and aerospace applications.

Key Features

  • High Resolution: The AD2S44-TM11B boasts a 14-bit resolution, ensuring precise digital representation of the resolver's analog signal.
  • Variable Resolution: Users can select the resolution based on their application needs, providing flexibility and adaptability.
  • High Tracking Rate: This converter can track resolver signals with a rate of up to 1250 revolutions per second, accommodating high-speed applications.
  • Wide Temperature Range: With an operational temperature range from -40°C to +125°C, the AD2S44-TM11B is designed to perform in extreme environments.
  • Self-Test Functionality: It includes built-in self-test capabilities, ensuring reliable performance and ease of system diagnostics.
  • Compatibility: The device is compatible with 3.3V or 5V power supplies, offering versatility in system integration.

Applications

The AD2S44-TM11B is suitable for a wide range of high-performance applications where precise motion control is critical. These include:

  • Robotics and automated machinery
  • Aerospace and defense systems
  • Industrial servo and motor control
  • Antenna positioning systems
  • High-precision machine tools

Reliability and Support

Analog Devices Inc. is renowned for its commitment to quality and reliability. The AD2S44-TM11B resolver-to-digital converter is no exception, built to meet the highest industry standards. Additionally, Analog Devices provides comprehensive technical support and documentation, making integration and application of the AD2S44-TM11B as smooth as possible for designers and engineers.

With its robust feature set and proven performance, the AD2S44-TM11B from Analog Devices Inc. stands out as a premier solution for high-precision resolver-to-digital conversion in critical applications.

You May Also Be Interested in

Cirrus Logic Inc.
IC ADC/AUDIO 24BIT 48K 42WLCSP
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 40DIP
Need more? Email Us
Maxim Integrated
IC DAS/ADC 12BIT 8K 28SSOP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS LQFP
Need more? Email Us
Analog Devices Inc.
2CH, ISOLATED, SIGMA-DELTA ADC W
Lowest to $17.4627
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS 80LQFP
Lowest to $5.8755
Asahi Kasei Microsystems
IC ADC 16BIT 1CH PDSO28
Lowest to $47.6334
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess