EN
  • EN
  • DE

AD5175BCPZ-10-RL7

Part No AD5175BCPZ-10-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description IC RHEOSTAT 5V 50-TP 1024 10CSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Taper Linear
Configuration Rheostat
Number of Circuits 1
Number of Taps 1024
Resistance (Ohms) 10k
Supply Voltage - Operating 2.7 V to 5.5 V, ±2.5 V to 2.75 V
Features Selectable Address
Tolerance ±15%
Temperature Coefficient (Typ) 35 ppm/°C
Resistance - Wiper (Ohms) (Typ) 35
Temperature Range - Operating -40°C to 125°C
Case / Package 10-LFCSP-WD (3x3)
Win Source Part Number 1012089-AD5175BCPZ-10-RL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD5175BCPZ-10-RL7 CAD Model

Description

Product Overview: AD5175BCPZ-10-RL7 from Analog Devices Inc.

The AD5175BCPZ-10-RL7 is a high-performance digital potentiometer designed and manufactured by Analog Devices Inc., a leader in precision high-performance electronics. This digital rheostat offers a robust and flexible solution for applications requiring precise resistance adjustments. The device is commonly used in calibration systems, gain and offset adjustment, filter adjustments, and various other scenarios where digital control over resistance is needed.

Key Features

  • Resistance Options: The AD5175 comes with a 10 kΩ end-to-end resistance value, providing a wide range for various applications.
  • Resolution: It features a 1024-position resolution, allowing for fine adjustments to the resistance level.
  • Interface: This digital potentiometer uses a versatile I²C-compatible serial interface for communication, making it easy to integrate with a wide range of microcontrollers and digital systems.
  • Power Supply: It operates from a 2.7 V to 5.5 V single supply, ensuring compatibility with both 3.3 V and 5 V systems.
  • Packaging: The device is available in a compact 10-lead LFCSP (Lead Frame Chip Scale Package), which is suitable for space-constrained applications.
  • Temperature Range: The AD5175 is designed to operate over an extended industrial temperature range of -40°C to +125°C, ensuring reliable performance under varying environmental conditions.

Applications

  • Automated product calibration
  • Programmable filters, delays, and time constants
  • Programmable power supplies
  • Audio volume control

The AD5175BCPZ-10-RL7 is not just a variable resistor; it is a precise, digitally-controlled instrument that enhances the performance and flexibility of electronic systems. By leveraging the reliability and innovation of Analog Devices Inc., this product stands out as a top choice for engineers and designers looking to incorporate digital potentiometers into their projects.

With its compact size, precision, and ease of use, the AD5175BCPZ-10-RL7 is an ideal solution for a multitude of applications where digital control of resistance is crucial. Whether for industrial, commercial, or consumer electronics, this digital potentiometer from Analog Devices Inc. brings high accuracy and reliability to your designs.

You May Also Be Interested in

Analog Devices Inc.
IC DGTL POT 10KOHM 128TAP 14SOIC
Lowest to $32.5000
Analog Devices Inc.
Quad 64-/256-Position I2C Nonvolatile Memory Digital Potentiometers | IC DGT POT 10KOHM 256TAP 20TSSOP
Need more? Email Us
Analog Devices Inc.
Dual, 256-Position, I2C-Compatible Digital Potentiometers | IC DGTL POT 50KOHM 256TAP 10MSOP
Lowest to $3.5373
Renesas Electronics America
E2POT™ Nonvolatile Digital Potentiometer | IC DGTL POT 1KOHM 100TAP 8SOIC
Lowest to $6.7708
Analog Devices Inc.
Dual, 256-Position, SPI Digital Potentiometer | IC DGTL POT 10KOHM 256TAP 10MSOP
Lowest to $3.3015
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $6.7233
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 10KOHM 100TAP 8SOIC
Need more? Email Us
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.3537 $50.1222
15+ $6.8543 $102.8145
23+ $6.6401 $152.7223
32+ $6.4259 $205.6288
41+ $6.2117 $254.6797
54+ $5.5691 $300.7314
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess