EN
  • EN
  • DE

AD5245BRJZ10

Part No AD5245BRJZ10
Manufacturer Analog Devices Inc.
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
RoHS State Request Verification
Win Source Part Number 759034-AD5245BRJZ10
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD5245BRJZ10 CAD Model

Description

AD5245BRJZ10 Digital Potentiometer by Analog Devices Inc.

The AD5245BRJZ10 from Analog Devices Inc. represents a pinnacle of innovation in the field of digital potentiometers, offering precision and versatility for a wide range of applications. This compact, digitally-controlled variable resistor device operates as a mechanical potentiometer replacement but with enhanced functionality that only digital control can provide. The product is designed to deliver high performance in compact systems where space is at a premium.

With its 10 kΩ resistance value, the AD5245BRJZ10 provides a fine adjustment capability through its 256-position resolution, allowing for smooth transitions and precise control over the resistance settings. The device operates over a wide voltage range of 2.7V to 5.5V, making it suitable for various applications, including portable devices that require low power consumption.

The AD5245BRJZ10 features a user-friendly I²C-compatible interface, which simplifies the integration into existing designs and allows for easy communication with microcontrollers or other digital systems. This interface not only facilitates the programming of the wiper position but also enables the reading back of the wiper register content, ensuring a feedback loop for systems that require consistent monitoring and adjustments.

Embedded within a compact SOT-23 package, the AD5245BRJZ10 maintains a small footprint on PCBs, contributing to the miniaturization of electronic systems without compromising on functionality. Its robust design ensures reliable operation over an extended industrial temperature range of -40°C to +125°C, making it an ideal choice for harsh environment applications.

Applications for the AD5245BRJZ10 are diverse, ranging from automated adjustments in consumer electronics, such as volume control in audio systems, to more demanding industrial settings, including calibration and tuning of sensors, transducers, and instrumentation amplifiers. Its precision, coupled with the ease of digital control, makes it an essential component for designers looking to add a programmable resistive element to their electronic designs.

In summary, the AD5245BRJZ10 digital potentiometer from Analog Devices Inc. is a highly integrated, reliable, and precise solution for any application requiring variable resistance settings controlled digitally. Its compact design, ease of use, and robust performance make it a superior choice for modern electronics.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0624 $51.5600
60+ $1.6923 $101.5380
92+ $1.6394 $150.8248
127+ $1.5865 $201.4855
164+ $1.5336 $251.5104
219+ $1.3750 $301.1250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess