EN
  • EN
  • DE

AD5325BRM-REEL7

Part No AD5325BRM-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description 2.5 V to 5.5 V, 500 uA, 2-Wire Interface Quad Voltage Output, 8-/10-/12-Bit DACs
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Part Status Obsolete(EOL)
Resolution 12
Number of D/A Converters 4
Settling Time 10μs
Output Type Voltage - Buffered
Data Interface I2C
Reference Type External
Operating Supply Voltage 2.5 V ~ 5.5 V
Voltage - Supply, Digital 2.5 V ~ 5.5 V
INL/DNL (LSB) ±2, ±0.2
Architecture String DAC
Operating Temperature Range -40°C ~ 105°C
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-MSOP
Win Source Part Number 1136132-AD5325BRM-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD5325
Introduction Date June 16, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian AD5325BRM-REEL7 CAD Model

Description

Analog Devices AD5325BRM-REEL7 Digital to Analog Converter

The AD5325BRM-REEL7 is a high-performance, precision digital-to-analog converter (DAC) from Analog Devices Inc., a leading manufacturer in the semiconductor industry. This DAC is part of the AD5325 series, which is renowned for its reliability and accuracy in converting digital signals into their analog counterparts. The AD5325BRM-REEL7 comes in a compact MSOP (Mini Small Outline Package) and is supplied on a 7-inch reel, ideal for automated manufacturing processes.

With a 12-bit resolution, the AD5325BRM-REEL7 ensures fine granularity in the analog output, making it suitable for applications that require precise control of voltage or current. This component operates on a 2.5V to 5.5V power supply, catering to a wide range of electronic devices and systems. The low power consumption of the AD5325BRM-REEL7 makes it an excellent choice for portable and battery-powered applications, where energy efficiency is critical.

The AD5325BRM-REEL7 features a 3-wire serial interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, providing flexibility and ease of integration with various microcontrollers and digital systems. This DAC also includes a power-down function, which further reduces power consumption when the device is not in active use.

Applications for the AD5325BRM-REEL7 are diverse and include process control, data acquisition systems, digital gain and offset adjustment, and programmable voltage and current sources. Its robust design and high performance make it an excellent choice for industrial, automotive, and communication systems where precision and reliability are paramount.

Key features of the AD5325BRM-REEL7 include:

  • 12-bit resolution
  • Single supply operation: 2.5V to 5.5V
  • Low power operation
  • Guaranteed monotonic by design
  • Power-down function
  • 3-wire serial interface compatible with multiple standards
  • Compact MSOP package

Overall, the AD5325BRM-REEL7 from Analog Devices Inc. is a versatile and efficient solution for digital-to-analog conversion needs in high-end industrial, consumer, and automotive applications.

You May Also Be Interested in

Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess