The AD5344BRU is a quad, 12-bit digital-to-analog converter (DAC) designed to deliver precision and high performance in a range of applications. Manufactured by Analog Devices Inc., a leader in high-performance analog technology, this product offers a combination of features that make it suitable for complex industrial, communication, and instrumentation systems.
Key Features
- Resolution: 12-bit quad DAC, providing fine granularity and high precision for analog output signals.
- Update Rate: Capable of fast update rates, making it suitable for dynamic applications requiring quick changes in output.
- Interface: Equipped with a versatile serial interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, ensuring easy integration with a wide range of microcontrollers and digital systems.
- Power Supply: Operates from a 2.7 V to 5.5 V power supply, catering to low-power applications and diverse power environments.
- Low Power Consumption: Features a power-down mode, significantly reducing power consumption when the DAC is not in active use.
- Packaging: Available in a compact TSSOP (Thin Shrink Small Outline Package), the AD5344BRU is designed for space-constrained applications.
Applications
The AD5344BRU is ideal for a variety of applications, including:
- Process Control Systems
- Data Acquisition Systems
- Digital Gain and Offset Adjustment
- Programmable Voltage and Current Sources
- Waveform Generation
Technical Specifications
| Parameter |
Value |
| Resolution |
12 bits |
| Number of Channels |
4 |
| Interface Type |
Serial (SPI, QSPI, MICROWIRE, DSP) |
| Supply Voltage |
2.7 V to 5.5 V |
| Package Type |
TSSOP |
For designers and engineers looking for a reliable and precise quad DAC solution, the AD5344BRU from Analog Devices Inc. stands out as a versatile and efficient option, backed by the reputation of a trusted industry leader.