EN
  • EN
  • DE

AD5410AREZ

Part No AD5410AREZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DAC 1-CH Segment 12-bit 24-Pin TSSOP EP Tube / IC DAC 12BIT 1CH SER 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Number of Bits 12
Number of D/A Converters 1
Settling Time 40μs
Output Type Current - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type External, Internal
Analog Supply Voltage 10.8 V to 40 V
Digital Supply Voltage 2.7 V to 5.5 V
INL/DNL (LSB) -, ±1 (Max)
Temperature Range - Operating -40°C to 85°C
Case / Package 24-TSSOP-EP
Win Source Part Number 008001-AD5410AREZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name AD5410
Introduction Date August 28, 2007
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD5410AREZ CAD Model

Description

The AD5410AREZ is a highly integrated digital-to-analog converter (DAC) from the reputable semiconductor manufacturer Analog Devices Inc. This precision DAC is designed to offer a single channel, 12-bit serial input digital-to-analog conversion with on-chip output amplifier and voltage reference. The device operates within the industrial temperature range and comes in a compact TSSOP package, making it suitable for space-constrained applications.

Key Features

  • Resolution: The AD5410AREZ provides a 12-bit resolution, ensuring fine granularity in the analog output for applications requiring precise control.
  • Output Range: It offers a flexible output range, programmable to a variety of industry-standard voltage ranges, making it versatile for different use cases.
  • Integrated Features: With an on-chip output amplifier and voltage reference, the device minimizes external components, reducing system complexity and cost.
  • Serial Interface: The DAC features a serial peripheral interface (SPI) that supports high-speed data transfers, simplifying connections to microcontrollers or digital signal processors.
  • Power Supply: It operates from a single 12 V to 48 V supply or dual ±12 V to ±24 V supplies, providing design flexibility in various power environments.
  • Temperature Range: The device is designed to operate reliably within an industrial temperature range of -40°C to +105°C.
  • Package: Encased in a 16-lead TSSOP package, the AD5410AREZ is optimized for space-saving on printed circuit boards.

Applications

The AD5410AREZ is ideal for a wide range of applications that require high precision analog output control. Its use cases include, but are not limited to, industrial automation systems, process control, data acquisition systems, digital potentiometers, and programmable voltage and current sources.

Manufacturer Support

Analog Devices Inc. provides extensive technical support for the AD5410AREZ, including detailed datasheets, application notes, and reference designs. Engineers and designers can access these resources to accelerate development time and ensure optimal use of the DAC in their specific applications.

You May Also Be Interested in

Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.8224 $68.4672
6+ $18.7261 $112.3566
9+ $18.1409 $163.2681
12+ $17.5557 $210.6684
15+ $16.9705 $254.5575
20+ $15.2149 $304.2980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess