EN
  • EN
  • DE

AD558JPZ

Part No AD558JPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DACPORT Low Cost, Complete µP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 8
Number of D/A Converters 1
Settling Time 3μs
Output Type Voltage - Buffered
Differential Output No
Data Interface Parallel
Reference Type Internal
Supply Voltage , Analog 4.5V ~ 16.5V
Supply Voltage , Digital 4.5V ~ 16.5V
INL/DNL (LSB) ±0.5 (Maximum), -
Architecture R-2R
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 20-LCC
Supplier Device Package 20-PLCC (9x9)
Mounting Style SMD
Family Part Number AD558
Manufacturer Pack Quantity 49
MSL Level 1 (Unlimited)
Win Source Part Number 1136322-AD558JPZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD558JPZ CAD Model

Description

The AD558JPZ is a high-performance digital-to-analog converter (DAC) manufactured by Analog Devices Inc., a leader in precision high-performance electronics. This DAC is a monolithic device that offers a full 8-bit resolution in a compact 20-pin PDIP package, making it a suitable choice for space-constrained applications that require high precision and reliability.

Key Features

  • Resolution: 8-bit
  • Interface: Serial input
  • Settling Time: 150 ns to ±0.5 LSB
  • Output Type: Voltage - Buffered
  • Supply Voltage: Single supply operation from 4.5V to 15.75V
  • Package: 20-Pin PDIP (Plastic Dual In-line Package)
  • Temperature Range: -40°C to +85°C
  • Reference: Built-in 2.5V reference (±10 ppm/°C max)

Performance Advantages

The AD558JPZ DAC is known for its ease of use and excellent static performance. It features a precision internal voltage reference and an on-board output buffer amplifier, which enables the device to provide a stable analog output voltage without the need for external components. This integrated approach minimizes board space requirements and simplifies the design process.

The device also boasts a fast settling time, making it ideal for applications that demand quick response times, such as digital control loops, waveform generation, and test equipment. Moreover, the AD558JPZ operates on a single supply voltage, allowing for simplified power supply design.

Applications

With its robust feature set, the AD558JPZ is well-suited for a wide range of applications, including:

  • Industrial control systems
  • Automated test equipment (ATE)
  • Data acquisition systems
  • Portable battery-powered instruments
  • Digital gain and offset adjustment
  • Process control systems

As a product of Analog Devices Inc., the AD558JPZ stands out for its reliability and precision, making it a preferred choice for engineers and designers who require the best in DAC technology.

You May Also Be Interested in

Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Intersil
Lowest to $7.1344
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $194.7762 $194.7762
2+ $174.6269 $349.2538
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 95 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess