EN
  • EN
  • DE

AD5625RBCPZ

Part No AD5625RBCPZ
Manufacturer Analog Devices Inc.
Description DAC 4-CH Resistor-String 12-bit 10-Pin LFCSP EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case 10-PinLFCSP
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 744205-AD5625RBCPZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5625RBCPZ CAD Model

Description

The AD5625RBCPZ, part of the nanoDAC® series, is a quad, 12-bit digital-to-analog converter (DAC) designed by Analog Devices Inc. This high-precision device integrates a 5 ppm/°C on-chip reference, offering exceptional stability and accuracy for critical applications. Its compact package and integrated features make it an ideal choice for space-constrained applications such as portable battery-powered devices, digital gain and offset adjustment, programmable voltage and current sources, and process control equipment.

Key Features:

  • Resolution: 12-bit DAC resolution offers fine-grain control over output signals, enabling precise adjustments.
  • On-Chip Reference: The device includes a 2.5 V, 5 ppm/°C reference, providing a stable voltage output over a wide temperature range.
  • I2C Interface: The I2C-compatible serial interface ensures easy integration with microcontrollers and processors, allowing for a two-wire communication protocol that simplifies PCB design and connectivity.
  • Quad Channel: Four DAC channels in one package provide a compact solution for multichannel applications, reducing the need for multiple DACs and simplifying design.
  • Power Supply: The device operates from a single 2.7 V to 5.5 V supply, making it versatile for various power environments.
  • Power-Down Function: With selectable power-down output impedances, the AD5625RBCPZ helps in reducing power consumption when not in active operation.
  • Packaging: Available in a 10-lead LFCSP (Lead Frame Chip Scale Package), providing a space-efficient footprint for compact designs.

Applications:

  • Portable, battery-powered instruments
  • Digital gain and offset adjustment
  • Programmable voltage and current sources
  • Data acquisition systems
  • Process control and servo loops
  • Automotive systems

The AD5625RBCPZ from Analog Devices Inc. is a versatile, high-performance solution for a wide range of precision analog output applications. Its integrated features and compact design make it an excellent choice for designers looking to improve system performance while maintaining a small form factor.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6893 $58.7572
10+ $12.0524 $120.5240
15+ $11.6759 $175.1385
21+ $11.2994 $237.2874
27+ $10.9228 $294.9156
36+ $9.7932 $352.5552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,120 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess