EN
  • EN
  • DE

AD621ARZ

Part No AD621ARZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Three-wire Serial Electrically Erasable Programmable Read-only Memory | IC INST AMP 1 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type Instrumentation
Slew Rate 1.2V/μs
-3db Bandwidth 800kHz
Current - Input Bias 500pA
Voltage - Input Offset 75μV
Supply Current 900μA
Current - Output / Channel 18mA
Supply Voltage , Single/Dual (±) ±2.3V ~ 18V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number AD621
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1136630-AD621ARZ
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD621ARZ CAD Model

Description

AD621ARZ Low Power Instrumentation Amplifier by Analog Devices Inc.

The AD621ARZ is a high-performance instrumentation amplifier designed by Analog Devices Inc., renowned for its exceptional accuracy and ease of use. This low power device is ideal for a wide range of applications, including medical instrumentation, industrial process controls, and precision data acquisition systems.

Key Features:

  • Low Power Consumption: The AD621ARZ operates with a minimal power requirement, making it suitable for battery-powered devices and portable applications.
  • High Accuracy: With excellent linearity and low noise, this amplifier ensures precise signal amplification, which is crucial for high-integrity signal processing.
  • Gain Set with One External Resistor: Gain can be easily adjusted from 1 to 10000 with a single external resistor, providing flexibility and simplicity in circuit design.
  • Low Input Bias Current: The device features a very low input bias current, reducing errors in applications with high source impedances.
  • Single-Ended Output: The amplifier is designed with a single-ended output that interfaces seamlessly with analog-to-digital converters (ADCs) and other downstream circuitry.

Product Specifications:

  • Package: The AD621ARZ comes in a compact SOIC package, allowing for efficient use of PCB space.
  • Supply Voltage: It operates within a supply voltage range of 2.7V to 18V, accommodating various power supply configurations.
  • Temperature Range: This device is robust and reliable, with an operational temperature range from -40°C to +85°C, suitable for extreme environments.

As a product of Analog Devices Inc., a leader in the field of high-performance analog technology, the AD621ARZ reflects the company's commitment to providing components that facilitate precise and reliable electronic designs. Whether for professional-grade equipment or sophisticated hobbyist projects, the AD621ARZ is an excellent choice for those in need of a high-quality instrumentation amplifier.

For more information and to view detailed technical specifications, visit the Analog Devices Inc. website.

You May Also Be Interested in

Rochester Electronics
HIGH SPEED, OP AMP
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971
Analog Devices Inc.
IC BUFFER 1 CIRCUIT 6LFCSP
Lowest to $2.5282
Advanced Linear Devices Inc.
IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us
Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Rochester Electronics
IC GP OPAMP 1 CIRCUIT SOT23-5
Lowest to $4.0636
Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.6777 $54.7108
8+ $12.8120 $102.4960
13+ $12.3792 $160.9296
18+ $11.5135 $207.2430
23+ $11.0806 $254.8538
29+ $10.6478 $308.7862
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,118 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess