EN
  • EN
  • DE

AD629ARZ-REEL

Part No AD629ARZ-REEL
Manufacturer Analog Devices Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1712+
Reference case SOP
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 744209-AD629ARZ-REEL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD629ARZ-REEL CAD Model

Description

The AD629ARZ-REEL is a high precision differential amplifier engineered by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This component is part of the REEL packaging series, designed for efficient handling and manufacturing, facilitating large volume production and automated assembly processes.

The AD629ARZ-REEL is a versatile device that simplifies the design of precise amplification circuits in a diverse range of applications. It is particularly well-suited for situations where common-mode voltages can be several hundred volts from ground potential. The device's ability to effectively reject high common-mode voltages makes it an ideal choice for applications such as motor control, power monitoring, and medical instrumentation where safety and measurement accuracy are critical.

Key Features:

  • Wide Common-Mode Range: The amplifier can handle common-mode voltages from -270V to +270V, making it extremely flexible for various industrial applications.
  • High CMRR: With a Common-Mode Rejection Ratio (CMRR) of 86 dB (min) at DC, the AD629ARZ-REEL offers excellent performance in rejecting noise and interference from common-mode signals.
  • Single or Dual Supply Operation: It operates from a single supply (4.5V to 36V) or dual supplies (±2.25V to ±18V), providing design flexibility.
  • Robust Packaging: The REEL package ensures that the product is ready for automated assembly lines, thus reducing manufacturing time and costs.
  • Integrated Features: The device includes a fixed gain of 0.1, and does not require external components for basic operation, simplifying the design and reducing the PCB footprint.

Applications:

  • Isolation Amplifiers
  • Motor Control
  • Battery Monitoring
  • Power Supply Control
  • Medical Instrumentation

The AD629ARZ-REEL is a testament to Analog Devices Inc.'s commitment to providing high-quality, reliable components for the most demanding environments. Its combination of features and performance makes it a go-to choice for professionals looking for a differential amplifier that can handle high voltage differentials with precision and ease.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3672 $50.9376
17+ $5.9642 $101.3914
27+ $5.7627 $155.5929
38+ $5.3598 $203.6724
49+ $5.1583 $252.7567
61+ $4.9568 $302.3648
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,610 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess