EN
  • EN
  • DE

AD6525ACA-REEL

Part No AD6525ACA-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Analog to Digital Converters(ADC)
Manufacturer Analog Devices Inc.
Win Source Part Number 171477-AD6525ACA-REEL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD6525ACA-REEL CAD Model

Description

Introducing the AD6525ACA-REEL: A High-Performance Solution from Analog Devices Inc.

The AD6525ACA-REEL is a cutting-edge component manufactured by Analog Devices Inc., a leader in the semiconductor industry. This product is part of a reel, indicating it is typically supplied in tape and reel packaging for use in automated manufacturing environments. The AD6525ACA-REEL is designed for high-performance applications that require precise and reliable operation.

Key Features

  • High Precision: The AD6525ACA-REEL boasts superior accuracy and stability, making it suitable for critical applications where precision is paramount.
  • Durability: Analog Devices Inc. is known for its robust designs, and the AD6525ACA-REEL is no exception. It is built to withstand challenging conditions and provide consistent performance over time.
  • Efficiency: With power consumption being a crucial consideration in modern electronics, this product offers an energy-efficient solution without compromising on functionality.

Applications

The versatility of the AD6525ACA-REEL allows it to be used across a wide range of applications. It is particularly well-suited for:

  • Telecommunications
  • Industrial Control Systems
  • Medical Equipment
  • Automotive Electronics

Technical Specifications

The AD6525ACA-REEL includes technical specifications that cater to demanding requirements. Some of its key specifications include:

  • Operating Temperature Range: Specified by the manufacturer, ensuring reliable operation under various environmental conditions.
  • Package Type: The reel packaging facilitates efficient placement onto printed circuit boards during the automated manufacturing process.
  • Quality Assurance: Analog Devices Inc. adheres to stringent quality control measures, ensuring that each AD6525ACA-REEL meets the highest industry standards.

Ordering Information

When ordering the AD6525ACA-REEL, it is crucial to refer to the specific part number to ensure the correct product is received. The 'REEL' suffix indicates that the product is provided on a reel, which is ideal for bulk orders and mass production requirements.

For those seeking a reliable and efficient component for their electronic designs, the AD6525ACA-REEL from Analog Devices Inc. offers an optimal blend of performance, durability, and precision. With its robust feature set and versatile application range, it stands as a top choice for engineers and designers in various industries.

You May Also Be Interested in

Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1289 $59.4491
45+ $2.5676 $115.5420
70+ $2.4867 $174.0690
96+ $2.4070 $231.0720
125+ $2.3262 $290.7750
167+ $2.0859 $348.3453
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 440 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess