EN
  • EN
  • DE

AD6642BBCZ

Part No AD6642BBCZ
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description Dual IF Receiver | IC IF RCVR 11BIT 200MSPS 144BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Tray
Function IF Receiver
RF Type CDMA, LTE, W-CDMA, WiMAX
Secondary Attributes Sample Rates to 200MSPS
Manufacturer Package 144-LFBGA, CSPBGA
Supplier Device Package 144-CSBGA
Family Part Number AD6642
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1136751-AD6642BBCZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD6642BBCZ CAD Model

Description

Product Overview: AD6642BBCZ by Analog Devices Inc.

The AD6642BBCZ is a high-performance, 14-bit analog-to-digital converter (ADC) designed and manufactured by Analog Devices Inc., a leader in precision signal processing technology. This ADC is part of the AD6642 series and is tailored for demanding applications that require accurate and fast digitization of analog signals.

With a sampling rate of up to 170 MSPS (mega samples per second), the AD6642BBCZ is an ideal choice for advanced communication systems, radar, and signal intelligence, where high data acquisition rates and signal fidelity are crucial. The device's exceptional dynamic performance ensures that it can maintain its precision across a wide input frequency range, making it versatile for various high-speed signal processing tasks.

Key Features:

  • High Resolution: The 14-bit resolution provides fine-grain detail in signal conversion, allowing for more precise digital representation of the input signal.
  • High Sampling Rate: With a maximum sampling rate of 170 MSPS, the AD6642BBCZ can handle high-frequency signals without compromising the integrity of the data.
  • Excellent Dynamic Performance: The device offers superior spurious-free dynamic range (SFDR) and signal-to-noise ratio (SNR), which are essential for applications that demand high signal quality.
  • Differential Inputs: The differential input structure reduces common-mode noise and improves the signal integrity for better performance in noisy environments.
  • On-Chip Reference: An integrated voltage reference simplifies the design and reduces the need for external components.
  • Power Efficiency: Designed with power efficiency in mind, the AD6642BBCZ operates with a low power consumption, making it suitable for power-sensitive applications.

Applications:

  • Wireless and Wired Broadband Communications
  • Radar and Satellite Subsystems
  • Signal Intelligence and Electronic Surveillance
  • Test and Measurement Equipment
  • Medical Imaging Systems

The AD6642BBCZ comes in a compact 52-lead LFCSP (lead-frame chip-scale package) that is compatible with surface-mount technology, facilitating easy integration into system designs. With its robust feature set and exceptional performance, the AD6642BBCZ from Analog Devices Inc. is an excellent choice for system designers seeking to enhance the performance and efficiency of their high-speed signal processing applications.

You May Also Be Interested in

MACOM Technology Solutions
DUAL LINEARIZER DRIVER
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
MACOM Technology Solutions
LIMITER,IN CASCADED HOUSING
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
Analog Devices Inc.
28GHZ INTEGRATED UP & DOWN CONV
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
PALLET,BP,2.7-2.9GHZ,300W,100US,
Need more? Email Us
MACOM Technology Solutions
PALLET,130WPK,3.1-3.5GHZ,100US,1
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $160.7284 $160.7284
2+ $155.3708 $310.7416
3+ $139.2980 $417.8940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,167 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess