The R5F104LCA is a microcontroller from the Renesas Electronics RL78/G13 series. It's designed for low-power applications and features a high-performance RL78 CPU core. This microcontroller is suitable for various applications, including consumer electronics, industrial control, and sensor devices.
Applications
- Consumer electronics
- Industrial control systems
- Sensor devices
- Home appliances
- Healthcare devices
Features
- RL78 CPU core
- Low power consumption
- Integrated peripherals: ADC, timers, UART
- Up to 32KB flash memory
- Up to 2KB SRAM
Benefits
- Longer battery life in portable devices
- Reduced system cost due to integrated peripherals
- Flexible design options with various memory configurations
- Improved performance with high-performance CPU core
- Reduced development time with comprehensive development tools
Technical Specifications
The R5F104LCA features a 16-bit RL78 CPU core. It operates at a clock frequency of up to 32 MHz. The device includes up to 32KB of flash memory and 2KB of SRAM. It integrates several peripherals, including an analog-to-digital converter (ADC), timers, and a UART (Universal Asynchronous Receiver/Transmitter). The supply voltage range is typically between 1.6V and 5.5V, contributing to its low-power operation. It is available in various package options. The microcontroller also includes features such as a watchdog timer and power-on reset for enhanced reliability.
The R5F104LCA is a versatile microcontroller that provides a balance of performance, low power consumption, and integrated peripherals. This makes it well-suited for a wide range of applications. The integrated peripherals reduce the need for external components, saving both cost and board space. The availability of comprehensive development tools helps speed up the product development cycle.