EN
  • EN
  • DE

AD680JRZ-RL7

Part No AD680JRZ-RL7
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 093520-AD680JRZ-RL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD680JRZ-RL7 CAD Model

Description

Product Overview: AD680JRZ-RL7 by Analog Devices Inc.

The AD680JRZ-RL7 is a high-precision, low-power voltage reference from Analog Devices Inc., designed to offer both accuracy and stability for demanding applications. This precision voltage reference is available in a compact SOIC-8 package, making it suitable for space-constrained applications without sacrificing performance.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 2.5V, which is ideal for many analog circuits that require a stable reference voltage.
  • High Accuracy: With an initial accuracy of ±0.15%, the AD680JRZ-RL7 ensures precise voltage regulation for sensitive electronic components.
  • Low Temperature Coefficient: A low temperature coefficient of 15 ppm/°C max over the industrial temperature range (-40°C to +85°C) minimizes voltage variation in diverse operating conditions.
  • Low Dropout Voltage: The device operates with a low dropout voltage, which allows it to function correctly even when the supply voltage is very close to the output voltage, enhancing its versatility in various circuit designs.
  • Wide Supply Range: The AD680JRZ-RL7 can be operated from a supply voltage ranging from 4.5V to 36V, accommodating a broad spectrum of power supplies.
  • Low Quiescent Current: The quiescent current is typically 500 µA, making it suitable for battery-powered and portable applications where power efficiency is crucial.
  • Output Load Capability: It can source up to 10mA and sink up to 5mA, providing sufficient current for most reference applications.

Applications

The AD680JRZ-RL7 is designed for use in precision data systems, high-resolution converters, battery-operated devices, and industrial control systems. Its high accuracy and stability make it an excellent choice for calibration equipment, medical devices, and any other applications where a precise reference voltage is necessary.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD680JRZ-RL7 is manufactured to meet the highest industry standards. Customers can rely on this voltage reference to deliver consistent performance over time, backed by Analog Devices' reputation for excellence in engineering and manufacturing.

You May Also Be Interested in

AVX Corp/Kyocera Corp
Lowest to $8.7607
Vishay
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Broadcom Limited
Need more? Email Us
Coilcraft
Inductor RF Chip Unshielded Wirewound 0.0034uH 2% 250MHz 51Q-Factor Ceramic 1.5A 0.03Ohm DCR 0402 T/R
Lowest to $29.7516
Vishay
Need more? Email Us
Coilcraft
Need more? Email Us
Wurth Electronics Inc
Lowest to $1.1304
Samsung
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1617 $51.6170
24+ $4.2353 $101.6472
37+ $4.1029 $151.8073
51+ $3.9706 $202.5006
66+ $3.8382 $253.3212
88+ $3.4412 $302.8256
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,180 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess