EN
  • EN
  • DE

AD7147PACPZ-1

Part No AD7147PACPZ-1
Manufacturer Analog Devices Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case VFQF24
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 744213-AD7147PACPZ-1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7147PACPZ-1 CAD Model

Description

The AD7147PACPZ-1, from Analog Devices Inc., is a high-performance, integrated capacitance-to-digital converter (CDC) that offers a sophisticated solution for implementing touch sensors with excellent environmental stability and sensitivity. This component is specifically designed to interface with capacitance sensors, providing a seamless and efficient means to translate changes in capacitance into a digital signal that can be processed by a microcontroller.

Key Features:

  • Capacitance Sensing: The AD7147PACPZ-1 is designed to continuously monitor up to 13 sensor inputs, making it an ideal choice for complex touch systems.
  • High Resolution: It features a 24-bit resolution, ensuring precise measurements and fine detection of capacitive changes.
  • On-Chip Calibration: An automatic calibration function compensates for changes in temperature and humidity, maintaining sensor performance without manual intervention.
  • Low Power Consumption: Its low power design is suitable for battery-operated devices, helping to extend the operational life of portable applications.
  • Communication: The device supports I2C and SPI interfaces for easy integration with most microcontrollers.
  • Compact Package: The AD7147PACPZ-1 comes in a compact LFCSP (Lead Frame Chip Scale Package), which is space-efficient and ideal for space-constrained applications.

Applications:

The AD7147PACPZ-1 is versatile and can be used in a wide range of applications, including but not limited to:

  • Smartphones and portable devices
  • Touch panels and interactive surfaces
  • Wearable technology
  • Industrial controls and human-machine interfaces (HMIs)

Technical Specifications:

Parameter Value Resolution 24-bit Number of Sensor Inputs Up to 13 Interface I2C, SPI Package LFCSP Power Supply 2.6 V to 3.3 V

Overall, the AD7147PACPZ-1 from Analog Devices Inc. is a robust and reliable solution for advanced capacitive touch sensing applications, providing designers with a versatile and efficient component to enhance user interfaces and interactive systems.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8209 $52.3881
21+ $4.7762 $100.3002
33+ $4.6269 $152.6877
45+ $4.4777 $201.4965
58+ $4.3284 $251.0472
78+ $3.8806 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess