EN
  • EN
  • DE

AD7224TQ/883B

Part No AD7224TQ/883B
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1027426-AD7224TQ/883B
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD7224TQ/883B CAD Model

Description

The AD7224TQ/883B is a high-performance digital-to-analog converter (DAC) manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This DAC is part of the AD7224 series and is specifically designed to meet the rigorous standards of military and aerospace applications, as indicated by its '883B' suffix, which signifies compliance with the MIL-STD-883B standard.

Key Features

  • Precision 8-Bit DAC: The AD7224TQ/883B offers an 8-bit resolution, allowing for precise digital-to-analog conversions in critical applications.
  • Monolithic CMOS Design: This product is built using a monolithic CMOS process, ensuring high reliability and low power consumption.
  • On-Chip Data Latches: Each DAC features on-chip data latches that provide easy interfacing to microprocessors or digital systems.
  • Flexible Reference Input: The DAC accepts a flexible reference input range, making it versatile for various system designs and requirements.
  • Settling Time: It boasts a fast settling time, ensuring quick and accurate updates of analog output.
  • Temperature Range: The device operates over an extended military temperature range, making it suitable for extreme environments.

Applications

The AD7224TQ/883B is ideal for a wide range of applications where precision and reliability are paramount. It is commonly used in:

  • Avionics and Aerospace Systems
  • Military Hardware
  • High-Reliability Industrial Equipment
  • Instrumentation and Control Systems

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products. The AD7224TQ/883B is rigorously tested and certified to meet the MIL-STD-883B standard, ensuring it meets the highest levels of quality and reliability for use in military and aerospace applications. With its robust design and proven performance, the AD7224TQ/883B is a trusted choice for systems that cannot afford to compromise on precision or durability.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Mitsubishi
Need more? Email Us
Generic
Need more? Email Us
STMicroelectronics
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
Amic
Need more? Email Us
Amic
Lowest to $2.1666
STMicroelectronics
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess