EN
  • EN
  • DE

AD7237TQ

Part No AD7237TQ
Manufacturer Analog Devices Inc.
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package CDIP
Resolution 1.5 B
RoHS Non-Compliant
Settling Time 12 µs
Win Source Part Number 1219855-AD7237TQ
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7237TQ CAD Model

Description

The AD7237TQ is a high-performance, dual 12-bit digital-to-analog converter (DAC) designed and manufactured by Analog Devices Inc. This precision DAC is specifically engineered to meet the rigorous demands of complex industrial, communication, and high-end consumer electronics applications.

Key Features

  • Resolution: 12-bit dual DAC, ensuring high precision and accuracy in analog output.
  • Integrated Components: Each DAC includes a precision output amplifier, enhancing the overall system performance.
  • Settling Time: Fast settling time allows for quick response in dynamic applications.
  • Output Range: The device supports a flexible output range, accommodating a variety of application needs.
  • Power Efficiency: Low power consumption makes the AD7237TQ suitable for power-sensitive applications.
  • Interface: Easy interfacing with microprocessors is facilitated by its versatile digital interface.

Applications

The AD7237TQ is ideal for a wide array of applications, including:

  • Process control systems
  • Data acquisition systems
  • Digital signal processing
  • Automated test equipment
  • Robotics and motor control

Reliability and Quality

Analog Devices Inc. is renowned for its commitment to quality and reliability. The AD7237TQ is no exception, with its robust design ensuring stable performance over its entire operating temperature range. The device is packaged in a high-quality, hermetically sealed ceramic package that provides excellent environmental and mechanical protection.

Technical Specifications

The AD7237TQ operates from a ±15 V power supply and is specified over the extended industrial temperature range (-40°C to +85°C). It also features a double-buffered interface to the DAC, allowing for smooth and continuous data flow and updates.

With its combination of precision, speed, and flexibility, the AD7237TQ from Analog Devices Inc. is an excellent choice for designers who require the best in DAC performance.

You May Also Be Interested in

Matsuo
47MF M 6.3V A
Lowest to $0.0658
TE Connectivity
CONN RCPT HSG 20POS 2.50MM / 20 Rectangular Connectors - Housings Receptacle Black 0.098" (2.50mm)
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYC91L1-12-04-1-C-HE050
Need more? Email Us
Mersen
Accessory, Fuse Support, EKO-3D, Outdoor, 15.5kV, Ferrule Size D/3.0", Clip Center 12"
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER, CMN CTHD, 7A, D-PAK; Diode Type: Schottky; Leaded Process Compatible: Yes ; RoHS Compliant: Yes
Lowest to $0.5047
Amphenol
CONN HDR BLADE PWR 18POS EDGE MT / 18 Connector Header, Male Pins and Blades Board Edge, Through Hole, Right Angle Black Blade Power
Need more? Email Us
Averlogic
You deserve it
Need more? Email Us
TE Connectivity
Need more? Email Us
Bourns Inc.
DIP, SMD, 16PIN, Isolated, 470, 2%, T/r
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention