EN
  • EN
  • DE

AD7248AARZ

Part No AD7248AARZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT W/REF 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Number of Bits 12
Number of D/A Converters 1
Settling Time 7μs
Output Type Voltage - Buffered
Differential Output No
Data Interface Parallel
Reference Type Internal
Analog Supply Voltage ±10.8 V to 16.5 V
Digital Supply Voltage 10.8 V to 16.5 V
INL/DNL (LSB) ±1 (Max), ±1 (Max)
Temperature Range - Operating -40°C to 85°C
Case / Package 20-SOIC
Win Source Part Number 141610-AD7248AARZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7248AARZ CAD Model

Description

AD7248AARZ: A Precision DAC from Analog Devices Inc.

The AD7248AARZ is a high-performance, low-power, 12-bit digital-to-analog converter (DAC) that provides a full-scale output current set by an external reference. Manufactured by Analog Devices Inc., a leader in precision signal processing technology, this component is designed for ease of use and flexibility, making it a suitable choice for a wide range of applications including process control, data acquisition systems, and digital signal processing.

The AD7248AARZ features a double-buffered interface, allowing for seamless updates of the digital input without disrupting the analog output. Its 12-bit resolution ensures high precision in converting digital signals to analog voltages, which is critical for sensitive applications where accuracy is paramount. The device operates from a single +5V supply, minimizing power consumption and simplifying power supply design.

Constructed with CMOS technology, the AD7248AARZ exhibits excellent power efficiency and a high level of integration. It includes an on-chip output amplifier, which can drive loads directly, and a precision voltage reference, which simplifies the design process by reducing the number of external components required. Additionally, the AD7248AARZ is packaged in a compact 24-pin SOIC (Small Outline Integrated Circuit), offering a space-saving solution for densely packed circuit boards.

Key features of the AD7248AARZ include:

  • 12-Bit Resolution: Ensures fine granularity in the analog output, providing precise control for various applications.
  • Single +5V Supply Operation: Offers a simple and efficient power scheme suitable for many systems.
  • Double-Buffered Input: Allows for smooth and uninterrupted data flow, enhancing system performance.
  • On-Chip Output Amplifier and Voltage Reference: Reduces the need for additional external components, streamlining the design process.
  • Compact SOIC Package: Maximizes space on PCBs, making it ideal for size-constrained applications.

Whether you're developing a sophisticated industrial control system or a precise measurement device, the AD7248AARZ from Analog Devices Inc. offers reliability, accuracy, and ease of integration. Its robust feature set and high level of integration make it a versatile choice for engineers looking to enhance the performance of their digital-to-analog conversion processes.

You May Also Be Interested in

Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess