EN
  • EN
  • DE

AP-343S1191

Part No AP-343S1191
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 181598-AP-343S1191
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP-343S1191 CAD Model

Description

The AP-343S1191 is a cutting-edge, high-performance component from Diodes Incorporated, a leading manufacturer in the semiconductor market. This product is designed to cater to the rigorous demands of modern electronic applications, providing a reliable and efficient solution for a wide range of circuit designs.

Key Features

  • High Efficiency: The AP-343S1191 boasts exceptional energy efficiency, minimizing power loss and heat generation, which is crucial for maintaining the longevity and reliability of electronic devices.
  • Compact Design: With its small footprint, this product is ideal for space-constrained applications, allowing for more compact and streamlined designs without sacrificing performance.
  • Robust Performance: Engineered to withstand harsh conditions, the AP-343S1191 operates reliably across a wide temperature range and is resistant to voltage fluctuations and transient spikes.
  • Low Power Consumption: The device is optimized for low power operation, making it suitable for battery-powered applications where energy conservation is paramount.

Applications

The versatility of the AP-343S1191 enables its use in a diverse array of applications. It is particularly well-suited for:

  • Power management in portable and wearable devices
  • Automotive electronics where durability and performance are essential
  • Industrial control systems requiring consistent and reliable operation
  • Telecommunication infrastructure with strict power and space constraints

Technical Specifications

The AP-343S1191 is built to meet the highest standards of quality and performance. Some of its technical specifications include:

  • Input Voltage Range: Specified for optimal operation
  • Output Current: Maximum output to drive various loads
  • Switching Frequency: Designed for efficient power conversion
  • Operating Temperature Range: Wide range to ensure stability in different environments
  • Package Type: Available in industry-standard packaging for easy integration

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The AP-343S1191 is subjected to rigorous testing and quality control measures to ensure it meets the stringent requirements of the electronics industry.

You May Also Be Interested in

Shenzhen Yongyutai Electronics Co., Ltd.
Blue LED Indication - Discrete 2.6V~3.2V 0603
Lowest to $0.0110
Marki Microwave
BALH-0006SMG Marki Microwave Signal Conditioning A broadband surface mount balun, hand-tuned for optimal phase and amplitude balance over a 500 kHz to 6 GHz bandwidth. datasheet, inventory, & pricing.
Lowest to $309.6241
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Shenzhen OCX Semiconductor Co., Ltd.
Buck Switching Regulator IC Adjustable 1 Output 600mA SOT-23-6
Lowest to $0.0880
China Resources Microelectronics Limited
100V 180A 454W Through Hole TO-247-3
Lowest to $1.3196
EPCOS (TDK)
Need more? Email Us
Guangdong Fenghua Advanced Technology
1uF ±20% 16V Ceramic Capacitor X5R 0603
Lowest to $0.0077
Jinan USR IOT Technology Limited
100Mbps Serial Device Servers RoHS
Lowest to $15.4300
G-Switch Technology (Dongguan) Co., Ltd.
Tactile Switch SPST 160gf 1.5mm SMD (SMT) Tab 3.05mm x 2.5mm Surface Mount
Lowest to $0.2560

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess