EN
  • EN
  • DE

RN2115

Part No RN2115
Manufacturer Toshiba Semiconductor and Storage
Description Switching, Inverter Circuit, Interface Circuit And Driver Circuit Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1243413-RN2115
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN2115 CAD Model

Description

The RN2115 is a resistor network manufactured by Toshiba Semiconductor and Storage. It is designed to integrate multiple resistors into a single package to reduce board space and component count. The resistor network provides stable and reliable resistance values.

Applications:

  • Voltage dividers: Used to create specific voltage levels in circuits.
  • Pull-up and pull-down resistors: Employed in digital circuits to define logic states.
  • Current limiting resistors: Protects sensitive components by limiting the current flow.
  • Feedback resistors: Utilized in amplifier circuits for gain control and stabilization.
  • LED current limiting: Used to limit current to light-emitting diodes.

Features:

  • Compact package: Designed to minimize board space requirements.
  • Multiple resistors: Reduces component count and simplifies circuit layout.
  • High resistance accuracy: Ensures precise circuit performance.
  • Stable resistance value: Provides consistent performance over temperature and time.
  • RoHS compliant: Complies with Restriction of Hazardous Substances directives.

Benefits:

  • Reduced board space: Enables smaller and more compact circuit designs.
  • Simplified assembly: Fewer components to place and solder, reducing assembly time.
  • Improved circuit performance: Accurate and stable resistance values ensure reliable operation.
  • Cost-effective: Lowers overall component and assembly costs.
  • Enhanced reliability: Robust design ensures long-term performance.

Additional Details:

The RN2115 resistor network typically consists of several individual resistors internally connected, often in a common-terminal configuration. The available package types commonly include SOIC (Small Outline Integrated Circuit) or TSSOP (Thin Shrink Small Outline Package). Key specifications include the resistance value per resistor, the tolerance, the power rating per resistor and for the entire package, and the temperature coefficient of resistance (TCR). Always refer to the manufacturer's datasheet for detailed specifications and application notes. It is crucial to follow proper handling procedures, including ESD precautions, during assembly and testing.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1,630+ $0.0307 $50.0410
3,970+ $0.0252 $100.0440
6,150+ $0.0244 $150.0600
8,475+ $0.0236 $200.0100
10,965+ $0.0228 $250.0020
14,635+ $0.0205 $300.0175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 1630 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess