EN
  • EN
  • DE

LTC3534EDHC#TRPBF

Part No LTC3534EDHC#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK BST ADJ 500MA 16DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Buck-Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 500mA 16-WFDFN Exposed Pad
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-WFDFN Exposed Pad
Case / Package 16-DFN (5x3)
Family Name LTC3534
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-LTC3534EDHC#TRPBFDKR, LTC3534EDHC#TRPBF-ND, 505-LTC3534EDHC#TRPBFTR, 505-LTC3534EDHC#TRPBFCT
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879626-LTC3534EDHC#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3534EDHC#TRPBF CAD Model

Description

Product Overview: LTC3534EDHC#TRPBF from Analog Devices Inc.

The LTC3534EDHC#TRPBF is a versatile and high-performance integrated circuit designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This component is a buck-boost fixed frequency, synchronous DC/DC converter that offers a compact, efficient, and reliable solution for applications requiring voltage regulation across varying power levels. It is well-suited for portable devices, medical equipment, and industrial instruments where the input voltage can be either above or below the output voltage.

Key Features

  • Wide Input Voltage Range: The LTC3534EDHC#TRPBF operates with an input voltage range from 2.4V to 5.5V, making it flexible for use with a variety of power sources including single-cell Li-Ion batteries, multi-cell alkaline batteries, or regulated 5V supplies.
  • Adjustable Output Voltage: Its output voltage is adjustable from 0.8V to 5.5V, which allows for a broad range of applications and ensures compatibility with various low-voltage electronics.
  • High Efficiency: The device features internal, low RDS(ON) switches which contribute to a high efficiency of up to 95%, minimizing power loss and heat generation.
  • Fixed Frequency Operation: The LTC3534EDHC#TRPBF operates at a fixed frequency of 2.2MHz, which allows the use of small surface mount inductors and capacitors, reducing the overall solution footprint.
  • Low Noise: Its constant frequency operation and ceramic output capacitors ensure low output voltage ripple and minimize electromagnetic interference (EMI), critical for noise-sensitive applications.

Applications

  • Portable Electronics
  • Medical Devices
  • Industrial Instruments
  • Handheld Devices
  • GPS Receivers

The LTC3534EDHC#TRPBF comes in a 16-lead DFN package with a low profile (3mm × 3mm × 0.75mm) and a thermal pad for enhanced thermal performance. Its robust design includes features such as soft-start, over-temperature protection, and short-circuit protection, ensuring reliable operation under adverse conditions. With its comprehensive features and compact design, the LTC3534EDHC#TRPBF by Analog Devices Inc. is an ideal choice for engineers and designers seeking a high-quality power management solution.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5273 $52.6911
17+ $6.1763 $104.9971
26+ $5.9833 $155.5658
35+ $5.7903 $202.6605
45+ $5.5973 $251.8785
60+ $5.0182 $301.0920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess