EN
  • EN
  • DE

AD7266BCP

Part No AD7266BCP
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 32LFCSP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tray
Product Status Obsolete
Number of Bits 12
Sampling Rate (Per Second) 2M
Data Interface SPI, DSP
Number of A/D Converters 2
Temperature Range - Operating -40°C ~ 125°C
Package / Case 32-VFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-VQ (5x5)
Mounting Type Surface Mount
Base Product Number AD7266
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 554367-AD7266BCP
Ultra Librarian 3D Model Ultra Librarian AD7266BCP CAD Model

Description

AD7266BCP - Dual 12-Bit, 2 MSPS, SAR ADC with True Differential Inputs

The AD7266BCP is a high-performance, dual 12-bit, successive approximation register (SAR) analog-to-digital converter (ADC) from Analog Devices Inc. Designed to deliver precision and speed, it operates at a throughput rate of 2 megasamples per second (MSPS) and offers true differential inputs, making it an ideal choice for a wide range of data acquisition systems, industrial controls, and medical equipment.

Key Features:

  • Resolution: 12-bit dual ADC, providing high-resolution data conversion.
  • Sampling Rate: Fast sampling speed of up to 2 MSPS, enabling the capture of rapidly changing signals.
  • Differential Inputs: True differential inputs help to reduce common-mode noise and improve signal integrity.
  • Input Voltage Range: Flexible input voltage range, accommodating a variety of signal levels.
  • Interface: Serial interface for easy integration with microcontrollers and digital systems.
  • Power Supply: Single 5V power supply operation for simplified power management.

Performance Advantages:

The AD7266BCP provides excellent dynamic performance with its fast sampling rate and high resolution, making it suitable for capturing high-frequency signals with precision. The true differential inputs offer superior common-mode rejection ratio (CMRR), which is critical in noisy environments or when dealing with small amplitude signals.

Applications:

Due to its versatile features, the AD7266BCP can be employed in a variety of applications, including:

  • Industrial Automation and Process Control
  • Medical Instrumentation
  • Data Acquisition Systems
  • Battery-Powered Devices
  • Motor Control

Conclusion:

The AD7266BCP from Analog Devices Inc. is a robust, high-speed dual ADC that offers precise data conversion with differential inputs. Its high throughput rate and resolution make it a powerful component for a multitude of applications where accuracy and speed are paramount. With its easy-to-use serial interface and single power supply operation, it simplifies system design and enhances overall system performance.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1650 $55.8250
11+ $9.1610 $100.7710
17+ $8.8747 $150.8699
24+ $8.5885 $206.1240
31+ $8.3022 $257.3682
41+ $7.4433 $305.1753
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess