EN
  • EN
  • DE

AD7277BUJZ-500RL7

Part No AD7277BUJZ-500RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 3 MSPS, 12-/10-/8-Bit ADCs in 6-Lead TSOT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Resolution 10
Sampling Rate 3M
Number of Inputs 1
Input Type Single Ended
Data Interface SPI, DSP
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type Supply
Operating Supply Voltage 2.35 V ~ 3.6 V
Voltage - Supply, Digital 2.35 V ~ 3.6 V
Operating Temperature Range -40°C ~ 125°C
Package SOT-23-6 Thin, TSOT-23-6
Manufacturer Package TSOT-23-6
Win Source Part Number 1137069-AD7277BUJZ-500RL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD7277
Introduction Date December 11, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD7277BUJZ-500RL7 CAD Model

Description

AD7277BUJZ-500RL7: A High-Speed, 12-Bit ADC from Analog Devices Inc.

The AD7277BUJZ-500RL7 is a high-performance, 12-bit analog-to-digital converter (ADC) designed by Analog Devices Inc., a leader in the semiconductor industry. This precision ADC offers a fast conversion rate of up to 3 MSPS (mega-samples per second), making it an ideal choice for high-speed data acquisition systems, medical instruments, and communication systems where rapid and accurate data conversion is critical.

This ADC operates from a single 2.35 V to 3.6 V power supply, which allows for low power consumption while still maintaining excellent dynamic performance. The AD7277BUJZ-500RL7 features a pseudo-differential unipolar input, which is beneficial for reducing common-mode noise and simplifying the signal conditioning requirements in complex systems.

With its SPI-compatible serial interface, the AD7277BUJZ-500RL7 can easily communicate with microcontrollers and digital signal processors, allowing for straightforward integration into digital systems. The device also includes a high-speed track-and-hold amplifier, which ensures accurate sampling of the input signal without degradation, even at high input frequencies.

Key features of the AD7277BUJZ-500RL7 include:

  • 12-bit resolution with no missing codes
  • Throughput rate: 3 MSPS
  • Single 2.35 V to 3.6 V supply operation
  • Low power consumption: 15 mW at 3 MSPS
  • SPI-compatible serial interface
  • Power-down mode: 2 µW at 3 V
  • On-chip track-and-hold amplifier
  • Pseudo-differential unipolar input
  • Temperature range: −40°C to +85°C

Offered in a compact, 8-lead SOT-23 package, the AD7277BUJZ-500RL7 is designed to occupy minimal board space, which is essential for space-constrained applications. This product is available in a tape and reel format (denoted by the 'RL7' suffix), which facilitates automated manufacturing processes.

With its combination of high speed, precision, and low power consumption, the AD7277BUJZ-500RL7 from Analog Devices Inc. is a robust solution for designers looking to improve the performance and efficiency of their data acquisition systems.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 14BIT PIPELINED 48LFCSP
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 72QFN
Need more? Email Us
Microchip Technology
IC ADC 14BIT PIPELINED 124VTLA
Need more? Email Us
Harris Corporation
10-BIT HIGH SPEED ADC
Need more? Email Us
Microchip Technology
IC ADC 18BIT SIGMA-DELTA 8SOIC
Need more? Email Us
Harris Corporation
A/D CONVERTER, FLASH METHOD, 6 B
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT SAR 24SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.1812 $70.9060
10+ $11.6359 $116.3590
16+ $11.2723 $180.3568
22+ $10.9087 $239.9914
28+ $10.5451 $295.2628
37+ $9.4541 $349.8017
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess