EN
  • EN
  • DE

AD7280WBSTZ-RL

Part No AD7280WBSTZ-RL
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Management
Description IC BATT MONITOR SYSTEM LI-ION / Battery Battery Monitor IC Lithium Ion 48-LQFP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Analog Devices Inc.
Series AD7280
Package Bulk
Product Status Active
Function Battery Monitor
Battery Chemistry Lithium Ion
Number of Cells 1 ~ 6
Fault Protection Over Temperature, Over/Under Voltage, Short Circuit
Interface SPI
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number AD7280
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 859592-AD7280WBSTZ-RL
Ultra Librarian 3D Model Ultra Librarian AD7280WBSTZ-RL CAD Model

Description

Product Overview: AD7280WBSTZ-RL from Analog Devices Inc.

The AD7280WBSTZ-RL is a high-performance, precision Lithium-ion battery monitoring system designed by Analog Devices Inc., one of the leading manufacturers in the semiconductor industry. This integrated circuit is specifically engineered for accurately monitoring the voltage of up to six cells in a battery stack, making it an ideal solution for managing battery systems in electric vehicles, energy storage systems, and portable power tools.

With its robust feature set, the AD7280WBSTZ-RL ensures reliable operation under various conditions. It offers precision cell voltage monitoring with an accuracy of ±2 mV, which is critical for the safety and efficiency of battery management systems. The device operates within a wide temperature range, making it suitable for harsh environments.

The AD7280WBSTZ-RL is equipped with a daisy-chainable serial peripheral interface (SPI), allowing multiple devices to be connected in series without the need for additional isolation components. This simplifies the design and reduces the overall cost of the battery monitoring system. The device also includes self-diagnostic features that enhance system reliability by detecting faults and providing early warnings for preventive maintenance.

Other key features of the AD7280WBSTZ-RL include an auxiliary analog-to-digital converter (ADC) that can be used to measure temperature or other system parameters, a built-in noise filter for improved signal integrity, and a sleep mode for reduced power consumption when the system is inactive.

The product is offered in a compact LQFP-48 package, which is designed to meet the space constraints of modern electronic systems. The AD7280WBSTZ-RL is also RoHS compliant, adhering to environmental standards and regulations.

Overall, the AD7280WBSTZ-RL from Analog Devices Inc. is a sophisticated battery monitoring solution that combines high accuracy, reliability, and ease of integration, making it a top choice for engineers and designers looking to optimize their battery management systems.

You May Also Be Interested in

Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 20-Pin TSSOP T/R / IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $23.4727
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $13.5940
Renesas Electronics America
Low Voltage Fuel Gauge | IC FUEL GAUGE LOW VOLTAGE8-TSSOP
Lowest to $1.4772
Texas Instruments
IC GAS GAUGE FOR BQ29330 30TSSOP
Lowest to $13.7474
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $1.2513
Texas Instruments
IC GAS GAUGE LITH-ION 16-SOIC / Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC Tube
Lowest to $26.3348
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $1.4070
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Texas Instruments
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.4458 $62.6748
14+ $8.5713 $119.9982
21+ $8.3033 $174.3693
29+ $8.0353 $233.0237
38+ $7.7674 $295.1612
50+ $6.9635 $348.1750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess