EN
  • EN
  • DE

AD7321BRUZ

Part No AD7321BRUZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT+ SAR 2CHAN 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Number of Bits 12
Sampling Rate 500k
Number of Inputs 1, 2
Input Type Differential, Pseudo-Differential, Single Ended
Data Interface SPI, DSP
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage ±12 V to 16.5 V
Digital Supply Voltage 2.7 V to 5.25 V
Features True Bipolar
Temperature Range - Operating -40°C to 85°C
Case / Package 14-TSSOP
Win Source Part Number 128010-AD7321BRUZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7321BRUZ CAD Model

Description

AD7321BRUZ Overview

The AD7321BRUZ is a high-performance, single-channel, 12-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed to deliver precision and speed for a wide range of applications. This converter is part of the AD732x family, which is renowned for its exceptional accuracy, reliability, and ease of use.

Key Features

  • Resolution: 12-bit SAR ADC, offering a fine level of detail in conversion.
  • Sampling Rate: Capable of up to 1 MSPS, ensuring quick data acquisition for real-time processing.
  • Input Voltage Range: The ADC supports a wide input range, providing flexibility in various signal conditions.
  • Interface: Features a serial interface compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, facilitating easy integration into existing systems.
  • Package: Available in a compact TSSOP-16 package, making it suitable for space-constrained applications.
  • Power Supply: Operates from a single 5 V supply, minimizing power requirements and simplifying power supply design.
  • Reference: The device includes an on-chip reference and buffer, reducing the need for external components and simplifying design.

Applications

The AD7321BRUZ is ideal for a variety of high-speed data acquisition systems, including:

  • Industrial automation and process control
  • Data acquisition systems
  • Medical devices and instrumentation
  • Battery-powered devices
  • Communication systems

Performance and Quality

Analog Devices Inc. is known for its commitment to high-quality products, and the AD7321BRUZ is no exception. It offers excellent dynamic performance, including a Signal-to-Noise Ratio (SNR) that ensures clean and accurate signal conversion. The ADC also features low power consumption, making it suitable for power-sensitive applications.

Overall, the AD7321BRUZ from Analog Devices Inc. is a robust and versatile ADC solution that delivers the performance needed for critical applications where precision and speed are paramount.

You May Also Be Interested in

Texas Instruments
IC ADC 8BIT TWO-STEP 24TSSOP
Lowest to $8.7314
Analog Devices Inc.
IC ADC 14BIT SAR 24SSOP
Need more? Email Us
Texas Instruments
IC ADC 14BIT PIPELINED 60WQFN
Need more? Email Us
Microchip Technology
IC ADC 18BIT SIGMA-DELTA 8SOIC
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Maxim Integrated
IC ADC 14BIT SAR 20TSSOP
Lowest to $46.5672
Microchip Technology
IC ADC 14BIT PIPELINED 124VTLA
Need more? Email Us
Maxim Integrated
IC ADC 20BIT SIGMA-DELTA 10UMAX
Need more? Email Us
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.2397 $64.9588
8+ $13.3249 $106.5992
12+ $12.9085 $154.9020
17+ $12.4921 $212.3657
21+ $12.0757 $253.5897
28+ $10.8265 $303.1420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess