EN
  • EN
  • DE

AD73311ARZ-REEL

Part No AD73311ARZ-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog Front End (AFE)
Description Low Cost, Low Power CMOS General Purpose Analog Front End
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Resolution 16
Number of Channels 1
Power (Watts) 50mW
Operating Supply Voltage 2.7 V ~ 5.25 V
Voltage - Supply, Digital 2.7 V ~ 5.25 V
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 1137098-AD73311ARZ-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD73311
Introduction Date November 14, 1997
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian AD73311ARZ-REEL CAD Model

Description

Product Overview: AD73311ARZ-REEL from Analog Devices Inc.

The AD73311ARZ-REEL is a robust audio analog front-end device from the renowned manufacturer, Analog Devices Inc. Designed for a variety of applications that require high-quality audio conversion, this integrated circuit (IC) combines both analog-to-digital (ADC) and digital-to-analog (DAC) converters in a single chip, offering a compact and efficient solution for audio processing.

Key Features:

  • High-Performance Audio Conversion: The AD73311ARZ-REEL provides superior audio quality with its 16-bit resolution ADC and DAC, ensuring crisp and clear sound reproduction for both recording and playback functionalities.
  • Low Power Consumption: With a focus on energy efficiency, this device operates on a low voltage supply, making it ideal for battery-powered or portable applications without compromising on performance.
  • Flexible Sampling Rates: It supports a wide range of sampling rates, allowing users to tailor the audio processing to the specific needs of their application, whether it's high-fidelity music, voice recognition, or telecommunications.
  • On-Chip Reference: The on-chip voltage reference simplifies the design process by eliminating the need for external components, thereby reducing the overall system cost and complexity.
  • Serial Interface: The AD73311ARZ-REEL features a serial interface for easy communication with microprocessors or DSPs, facilitating seamless integration into existing systems.

Applications:

The versatility of the AD73311ARZ-REEL makes it suitable for a broad range of applications, including:

  • Telecommunications systems
  • Speakerphones and intercoms
  • Audio signal processing
  • Voice recognition systems
  • Industrial control systems

Package and Availability:

The AD73311ARZ-REEL comes in a compact surface-mount package, specifically in a Reel format, which is conducive for automated manufacturing processes. This packaging ensures that the product is ready for high-volume production environments, simplifying the supply chain and inventory management for manufacturers.

With its combination of high-quality audio processing, low power consumption, and ease of integration, the AD73311ARZ-REEL from Analog Devices Inc. stands out as a top choice for designers looking to enhance their audio systems.

You May Also Be Interested in

Analog Devices Inc.
IC AFE 1 CHAN 14BIT OPTICAL MOD / 1 Channel AFE 14 Bit
Lowest to $6.5292
Analog Devices Inc.
BIO-IMPEDANCE & ELECTROCHEMICAL
Lowest to $16.2897
Texas Instruments
Lowest to $16.6015
Microchip Technology
IC AFE 1 CHAN 17BIT 24SOIC
Need more? Email Us
Analog Devices Inc.
VOICEBAND SIGNAL PORT
Lowest to $19.3955
Cirrus Logic Inc.
IC AFE 3 CHAN 16BIT 56QFN
Lowest to $18.7602
Texas Instruments
IC AFE 1 CHAN 10VSSOP
Need more? Email Us
STMicroelectronics
Lowest to $4.2489
Microchip Technology
IC AFE 1 CHAN 16BIT 16SOIC
Lowest to $11.0253

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.7962 $71.3886
6+ $19.5251 $117.1506
8+ $18.9150 $151.3200
11+ $18.3048 $201.3528
15+ $17.6947 $265.4205
19+ $15.8642 $301.4198
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 962 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess