EN
  • EN
  • DE

AD7357BRUZ

Part No AD7357BRUZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Differential Input,Dual,Simultaneous Sampling, 4.25 MSPS, 14-Bit, SAR ADC | IC ADC 14BIT SAR 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 14
Sampling Rate (Per Second) 4.2M
Number of Inputs 2
Input Type Differential
Data Interface SPI, DSP
Configuration S/H-ADC
Number of A/D Converters 2
Architecture SAR
Reference Type External, Internal
Supply Voltage , Analog 2.25V ~ 2.75V
Supply Voltage , Digital 2.25V ~ 2.75V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Mounting Style SMD
Family Part Number AD7357
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1137123-AD7357BRUZ
Manufacturer Homepage www.analog.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7357BRUZ CAD Model

Description

Analog Devices Inc. AD7357BRUZ Dual 14-Bit, 4.5 MSPS, SAR ADC

The AD7357BRUZ is a high-performance, dual-channel, 14-bit, 4.5 MSPS (mega-samples per second) successive approximation register (SAR) analog-to-digital converter (ADC) from Analog Devices Inc., a leader in high-performance semiconductors. This ADC is designed to provide precision and high-speed data conversion for a wide range of applications, including medical imaging, communications, data acquisition systems, and industrial automation.

With its dual-channel architecture, the AD7357BRUZ can simultaneously sample two analog inputs, which is ideal for complex systems that require synchronous sampling of multiple signals. The 14-bit resolution ensures that the ADC can capture and convert analog signals with a high level of detail, making it suitable for applications that demand accurate signal representation.

One of the key features of the AD7357BRUZ is its high sampling rate of 4.5 MSPS, which allows for the rapid conversion of analog signals into digital data. This high throughput is essential for systems that need to process large amounts of data in real-time, such as digital oscilloscopes and spectrum analyzers.

The device operates from a 3.0 V to 3.6 V power supply and features a fully differential input range of ±VREF, where VREF can be set between 2.5 V and 3.6 V. This flexibility in reference voltage allows for easy integration into various system designs. Additionally, the ADC includes features such as an on-chip reference buffer, a track-and-hold circuit, and a high-speed serial interface that supports SPI, QSPI™, MICROWIRE™, and DSP interface standards.

The AD7357BRUZ comes in a compact 16-lead TSSOP (thin shrink small outline package), making it suitable for space-constrained applications. Its specified temperature range of -40°C to +85°C ensures reliable performance across diverse environmental conditions.

Overall, the Analog Devices Inc. AD7357BRUZ ADC is an excellent choice for designers looking for a combination of high speed, precision, and ease of use. Its dual-channel capability and robust feature set make it a versatile component for enhancing the performance of advanced digital systems.

You May Also Be Interested in

Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $390.9775
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $50.8929 $50.8929
3+ $41.7583 $125.2749
4+ $40.4533 $161.8132
6+ $39.1484 $234.8904
7+ $37.8435 $264.9045
9+ $33.9286 $305.3574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,915 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess