EN
  • EN
  • DE

AD7400AYRWZ-RL

Part No AD7400AYRWZ-RL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC MODULATOR SIGMA-DELTA 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Modulator
Resolution (Bits) 16 b
Sampling Rate 10M
Data Interface Serial
Voltage Supply Source Single Supply
Supply Voltage - Operating 3 V to 5.5 V, 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1012800-AD7400AYRWZ-RL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7400AYRWZ-RL CAD Model

Description

Analog Devices Inc. AD7400AYRWZ-RL Isolated Sigma-Delta Modulator

The AD7400AYRWZ-RL from Analog Devices Inc. is a high-performance, second-order, isolated sigma-delta modulator that converts an analog input signal into a high-speed, single-bit data stream. This cutting-edge component is designed with the latest isolation technology to provide robust and reliable signal isolation, which is vital for industrial applications where precise data conversion and isolation are critical.

Featuring a wide analog input range and a high oversampling ratio, the AD7400AYRWZ-RL ensures excellent noise performance and effective resolution, making it an ideal choice for applications such as motor control, battery monitoring, and data acquisition systems where accuracy is paramount. The modulator operates over a wide temperature range, ensuring reliable performance in harsh environments.

The AD7400AYRWZ-RL incorporates iCoupler® technology, which enables it to provide galvanic isolation between the input signal and the output data stream. This isolation helps protect sensitive digital circuits from high-voltage transients and reduces the risk of ground loops, thus improving safety and system reliability. The device is capable of up to 5 kV RMS isolated voltage, which is a testament to its robustness in electrically noisy environments.

With a serial peripheral interface (SPI) compatible serial interface, the AD7400AYRWZ-RL is easy to integrate into a variety of digital systems. The device is available in a compact, 16-lead wide-body SOIC package with increased creepage and clearance to meet safety standards. The "RL" suffix indicates that this product is available in reel packaging, making it suitable for automated assembly processes.

Key features of the AD7400AYRWZ-RL include:

  • Second-order sigma-delta modulator with isolated data output
  • High isolation voltage: 5 kV RMS
  • Wide analog input range
  • High oversampling ratio for improved signal-to-noise ratio
  • iCoupler® technology for robust isolation
  • SPI compatible serial interface
  • Operating temperature range: -40°C to +125°C
  • Compact 16-lead SOIC package

Overall, the AD7400AYRWZ-RL from Analog Devices Inc. is a state-of-the-art solution for applications that demand high-performance data conversion and isolation. Its combination of features makes it a versatile and essential component in the design of advanced industrial systems.

You May Also Be Interested in

Harris Corporation
6 BIT, 20MSPS, VIDEO A/D CONVERT
Lowest to $4.9662
Infineon Technologies
LQFP-64-EP(10x10) ADCs/DACs - Special Purpose RoHS
Lowest to $388.0598
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $12.5248
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS LQFP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC/DAC 24BIT AUDIO DSP
Lowest to $26.1134
Asahi Kasei Microsystems
INTEGRATED CIRCUIT
Lowest to $4.6921
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $30.0150
MaxLinear Inc
IC VIDEO DAC 10BIT 150M 48TQFP
Lowest to $9.7829
Asahi Kasei Microsystems
IC ADC 3CH PGA 100LQFP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,580 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess