EN
  • EN
  • DE

AD7470ARU

Part No AD7470ARU
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 10BIT SAR 24TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Resolution 10
Sampling Rate (Per Second) 1.75M
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Supply Voltage , Analog 2.7V ~ 5.25V
Supply Voltage , Digital 2.7V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 24-TSSOP
Supplier Device Package 24-TSSOP
Mounting Style SMD
Family Part Number AD7470
Manufacturer Pack Quantity 62
MSL Level 1 (Unlimited)
Win Source Part Number 1137243-AD7470ARU
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7470ARU CAD Model

Description

The AD7470ARU is a high-performance, 12-bit analog-to-digital converter (ADC) produced by the renowned manufacturer Analog Devices Inc. This ADC is designed to offer a perfect blend of speed and precision, making it an ideal choice for a broad range of applications including data acquisition systems, medical instruments, and industrial process control.

Key Features

  • Resolution: 12-bit
  • Sampling Rate: Up to 1 MSPS (Mega Samples Per Second)
  • Input Type: Single-ended
  • Interface: Serial (SPI compatible)
  • Supply Voltage: 2.35V to 5.25V
  • Package: 16-Lead TSSOP (Thin Shrink Small Outline Package)
  • Operating Temperature Range: -40°C to +85°C

Performance Characteristics

The AD7470ARU boasts a true 12-bit resolution with no missing codes, ensuring accurate and consistent digital representation of the analog input signal. With its high sampling rate, this ADC is capable of converting analog signals to digital data at speeds of up to 1 million samples per second, making it suitable for high-speed signal processing tasks.

Power Efficiency and Integration

Designed with power efficiency in mind, the AD7470ARU operates on a low supply voltage ranging from 2.35V to 5.25V, making it compatible with various logic levels and suitable for battery-powered devices. The ADC also features a power-down mode, further reducing power consumption when the device is not in active use.

Easy Interface and Robust Package

The device's serial interface is SPI compatible, allowing for easy integration with most microcontrollers and digital systems. The robust 16-Lead TSSOP package ensures that the AD7470ARU can withstand harsh industrial environments while maintaining a compact footprint for space-constrained applications.

Applications

With its high-speed performance and precision, the AD7470ARU is highly versatile and can be used in numerous applications, such as:

  • Data acquisition systems
  • Medical instruments
  • Industrial process control
  • Battery-powered devices
  • Communication systems

You May Also Be Interested in

Renesas Electronics America
IC ADC 12BIT SAR 72QFN
Need more? Email Us
Texas Instruments
IC ADC 8BIT TWO-STEP 24TSSOP
Lowest to $8.7314
Maxim Integrated
IC ADC 18BIT SIGMA-DELTA 16QSOP
Need more? Email Us
Maxim Integrated
IC ADC 20BIT SIGMA-DELTA 10UMAX
Need more? Email Us
Texas Instruments
IC ADC 10BIT 40MSPS LP 28-TSSOP
Need more? Email Us
Maxim Integrated
IC ADC 14BIT SAR 20TSSOP
Lowest to $46.5672
Texas Instruments
IC ADC 14BIT PIPELINED 60WQFN
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SAR 24LGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.5671 $61.1342
5+ $25.0808 $125.4040
8+ $24.2966 $194.3728
10+ $23.5135 $235.1350
13+ $22.7292 $295.4796
18+ $20.3777 $366.7986
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 343 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess