Product Overview: AD7477SRT-REEL7
The AD7477SRT-REEL7 is a high-performance, 12-bit analog-to-digital converter (ADC) from the esteemed manufacturer, Analog Devices Inc. This compact and efficient component is designed to deliver precision and speed for a wide range of applications including data acquisition systems, medical instruments, and industrial control processes.
Key Features
- Resolution: The AD7477SRT-REEL7 boasts a 12-bit resolution, providing fine detail in the digital representation of analog signals.
- Sampling Rate: With a maximum sampling rate of 1 MSPS (mega-samples per second), this ADC is capable of converting analog signals with high fidelity, making it suitable for high-speed applications.
- Power Efficiency: Designed for low power consumption, it operates from a single 2.7 V to 5.25 V power supply, making it ideal for battery-powered devices and portable equipment.
- Interface: The device includes a serial interface that is SPI/QSPI/MICROWIRE compatible, ensuring easy integration with a variety of microprocessors and digital systems.
- Package: The AD7477SRT-REEL7 is available in a compact SOT-23 package, which is space-saving and suitable for space-constrained applications.
- Temperature Range: It operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.
Applications
The versatility of the AD7477SRT-REEL7 allows it to be used in numerous applications, such as:
- Portable Battery-Powered Devices
- Data Acquisition Systems
- Medical Instruments
- Industrial Controls and Automation
- Communication Systems
Reliability and Quality
Analog Devices Inc. is known for its commitment to quality, and the AD7477SRT-REEL7 is no exception. It is manufactured with the highest standards to ensure consistent performance and reliability for critical applications. The product is supplied in a reel, facilitating efficient handling and manufacturing processes for high-volume production.
With its combination of speed, precision, and low power consumption, the AD7477SRT-REEL7 from Analog Devices Inc. is an excellent choice for designers seeking an ADC that balances performance with practicality.