EN
  • EN
  • DE

AD7506TQ/883B

Part No AD7506TQ/883B
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Description 16-CHANNEL Cmos Mux IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 994893-AD7506TQ/883B
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD7506TQ/883B CAD Model

Description

Product Overview: AD7506TQ/883B by Analog Devices Inc.

The AD7506TQ/883B is a high-performance, multiplexed analog switch designed and manufactured by the renowned Analog Devices Inc. This component is engineered to deliver exceptional accuracy and reliability in a variety of demanding applications. With its military-grade specifications, the AD7506TQ/883B is particularly suitable for use in harsh environments where precision and durability are paramount.

This analog switch features a unique design that allows for the routing of multiple analog signals through a single device. It is capable of handling 16 channels, which makes it an ideal choice for complex systems that require a high level of integration and functionality. The AD7506TQ/883B operates with a dual supply voltage range, providing the flexibility necessary to accommodate a variety of signal levels.

One of the key attributes of the AD7506TQ/883B is its robust construction, which meets the stringent requirements of the 883B standard for military-grade components. This ensures that the device can withstand extreme temperatures, mechanical shocks, and vibrations without compromising performance. As a result, it is widely used in military, aerospace, and other high-reliability applications where failure is not an option.

The AD7506TQ/883B also boasts a low charge injection, low on-resistance, and high off-isolation characteristics. These features contribute to minimal signal distortion and high signal integrity, thereby ensuring accurate signal processing and control. Additionally, the device's TTL/CMOS-compatible logic inputs provide ease of interfacing with digital systems, simplifying the design and implementation process for engineers.

Overall, the AD7506TQ/883B from Analog Devices Inc stands out as a versatile and reliable solution for managing multiple analog signals. Its military-grade construction, combined with its high-performance capabilities, makes it a top choice for professionals seeking a multiplexer that can deliver under the most challenging conditions.

For more detailed specifications and application support, customers are encouraged to refer to the official datasheet and technical resources provided by Analog Devices Inc.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
STMicroelectronics
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
STMicroelectronics
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess