The AD75080JN from Analog Devices Inc. is a robust, high-performance analog multiplexer that serves a wide array of applications in the field of signal processing. Designed to handle eight differential channels, this device is an ideal choice for data acquisition systems, test equipment, and any application where multiple analog signals need to be routed to a single processing unit.
Key Features
- Channel Configuration: 8 differential channels, which can be configured as 16 single-ended channels, providing flexibility for various signal routing needs.
- Low On-Resistance: The AD75080JN boasts a low on-resistance, typically around 125 ohms, ensuring minimal signal attenuation and high integrity of the analog signal being passed through.
- Break-Before-Make Switching: This feature prevents signal overlap during channel switching, eliminating the possibility of shorting adjacent channels and preserving signal fidelity.
- Wide Operating Voltage Range: The device operates effectively across a broad voltage range, accommodating various system requirements.
- Compatibility: Its TTL/CMOS-compatible digital inputs make it easily integrable with a wide range of control logic systems.
Applications
The versatility of the AD75080JN allows it to be used in multiple domains, including but not limited to:
- Data acquisition systems
- Automated test equipment
- Process control systems
- Industrial automation
- Instrumentation
Technical Specifications
| Parameter |
Value |
| Supply Voltage (VDD) |
+15V to +30V |
| On-Resistance (RON) |
125 Ohms (Typical) |
| Channel Configuration |
8 Differential / 16 Single-Ended |
| Switching |
Break-Before-Make |
| Package |
PDIP-28 |
For detailed information and datasheets, visit the official product page of the AD75080JN on Analog Devices Inc.'s website.