EN
  • EN
  • DE
  • IT

AD7511DISQ/883B

Part No AD7511DISQ/883B
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Switch Quad SPST 16-Pin CDIP Tube / IC SWITCH DICMOS SPST 16CERDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Case / Package 16-CDIP
Win Source Part Number 171772-AD7511DISQ/883B
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name AD7511DI
Introduction Date September 06, 1996
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD7511DISQ/883B CAD Model

Description

Product Overview: AD7511DISQ/883B

The AD7511DISQ/883B is a high-performance analog switch developed by Analog Devices Inc., a renowned leader in the semiconductor industry. This product is specifically designed to meet the stringent requirements of military and aerospace applications, complying with the 883B standard for microcircuit performance and quality.

Key Features

  • Dual SPST Switch Configuration: The AD7511DISQ/883B features a dual single-pole, single-throw (SPST) switch configuration, providing flexibility for signal routing in complex systems.
  • Low Charge Injection: This analog switch is designed with low charge injection, minimizing signal distortion and ensuring high signal integrity for sensitive applications.
  • Low On-Resistance: The low on-resistance characteristic of the AD7511DISQ/883B ensures minimal signal attenuation when the switch is in the ON state, preserving the quality of the transmitted signal.
  • Wide Operating Voltage Range: The device supports a wide range of operating voltages, accommodating various system requirements and enhancing its compatibility with different circuit designs.
  • High Off Isolation: The switch provides excellent off isolation, preventing unwanted signal leakage between channels when the switch is in the OFF state.
  • 883B Compliant: Compliance with the MIL-STD-883B standard ensures that the AD7511DISQ/883B meets the high reliability and performance criteria required for military and aerospace applications.

Applications

The AD7511DISQ/883B is ideal for use in systems where high reliability and robust performance are non-negotiable. It is commonly employed in:

  • Military communication systems
  • Aerospace instrumentation
  • Navigation and guidance systems
  • High-reliability industrial equipment

Quality and Reliability

As part of Analog Devices Inc.'s commitment to quality, the AD7511DISQ/883B undergoes rigorous testing and quality assurance processes. This ensures that each unit delivered to customers performs to the highest standards, even under the most demanding conditions.

Ordering Information

For detailed ordering information and to request samples or technical support for the AD7511DISQ/883B, customers can visit the Analog Devices Inc. website or contact their local sales office. The company's expert team is available to provide assistance with product selection, system design, and application challenges.

You May Also Be Interested in

Renesas Electronics America
AUDIO/VIDEO SWITCH, 12 CHANNEL / Circuit IC Switch
Lowest to $5.5121
Vishay
IC SWITCH SPST-NCX4 35OHM 16SOIC / 4 Circuit IC Switch 1:1 35Ohm 16-SOIC
Lowest to $3.5833
Vishay
IC SWITCH SPST-NCX4 85OHM 16SOIC / 4 Circuit IC Switch 1:1 85Ohm 16-SOIC
Lowest to $1.7548
Maxim Integrated
IC SWITCH SPST-NOX4 85OHM 16SOIC / 4 Circuit IC Switch 1:1 85Ohm 16-SOIC
Lowest to $16.2986
Analog Devices Inc.
CMOS 4/8 CHANNEL ANALOG MULTIPLE / Circuit IC Switch
Lowest to $101.3678
Intersil
IC SWITCH SP4T X 2 450OHM 16SOIC / 2 Circuit IC Switch 4:1 450Ohm 16-SOIC
Lowest to $9.5106
Harris Corporation
IC SW SPST-NO/NCX4 35OHM 16CDIP
Need more? Email Us
Maxim Integrated
IC SWITCH DPDT-NCX2 50OHM 16SOIC
Need more? Email Us
Fairchild/ON Semiconductor
USB-C ACCESSORY SWITCH / Circuit IC Switch
Lowest to $0.9681

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $108.5202 $108.5202
2+ $89.0424 $178.0848
3+ $86.2598 $258.7794
4+ $83.4773 $333.9092
5+ $80.6948 $403.4740
6+ $72.3472 $434.0832
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess